The GW series ultra-thin rockers are low-voltage, low-current logic-level switches designed for high-density PCB mounting in handheld equipment. The GW22RBP is a double-pole, SPDT circuit variant with a rocker actuator and straight PC terminals, featuring a 28° throw and 0.4VA maximum rating at 28V AC/DC. It has a contact resistance of 80 milliohms maximum, insulation resistance of 500 megohms minimum at 500V DC, and a dielectric strength of 500V AC for one minute. The actuator, case, and base are made of glass fiber reinforced polyamide (UL94V-0), with phosphor bronze contacts gold-plated. Operating temperature ranges from -30°C to +85°C, with a mechanical and electrical life of 50,000 operations minimum. Terminals have a 2.54mm x 2.54mm spacing compliant with standard PCB grids. The switch includes a detent mechanism for crisp actuation and epoxy-sealed terminals for contamination resistance.
Ultra-Thin Rockers
Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole
SWITCH, ROCKER, DPDT, 0.1A, 28VAC, WHITE; Switch Operation:On-None-On
SWITCH ROCKER DPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW22RBP | GW22RBP-ND | GW22RBP | 2300-GW22RBP | 09X9640 | GW22RBP |
| Product Name | Ultra-Thin Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switch, Rocker, Dpdt, 0.1A, 28Vac, White; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Rocker | Concave (Curved) | |||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |