The GW series consists of ultra-thin rockers designed for low-voltage, logic-level circuits with a maximum resistive load of 0.4VA at 28V AC/DC. The switch has a 28° angle of throw, 50,000-cycle mechanical and electrical life, and contact resistance of 80 milliohms maximum. It features a glass fiber reinforced polyamide actuator and housing (UL94V-0), phosphor bronze contacts with gold plating, and a nitrile butadiene rubber sealing ring. Operating temperature ranges from −30°C to +85°C. Terminal spacing is 2.54mm x 2.54mm, supporting standard PCB grid mounting. The switch includes a detent mechanism for positive actuation and molded-in epoxy sealed terminals for contaminant protection.
Ultra-Thin Rockers
Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle
SWITCH ROCKER DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW22RBH | 2300-GW22RBH | GW22RBH-ND | GW22RBH | GW22RBH |
| Product Name | Ultra-Thin Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |