NKK Switches Ultra-Thin Rocker GW12RCP

Description
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Request a Quote Datasheet
Description
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin Rocker - GW12RCP - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin Rocker
GW12RCP
Ultra-Thin Rocker GW12RCP
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.

Ultra-Thin Rockers

  • 0.4VA maximum @ 28V AC/DC maximum
  • Various colored rockers and paddles.
  • Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Supplier's Site Datasheet
Rocker & Toggle Switches - GW12RCP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
GW12RCP
Rocker & Toggle Switches GW12RCP
ULTRA-THIN ROCKER

ULTRA-THIN ROCKER

Buy Now
Rocker Switches - 2300-GW12RCP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-GW12RCP
Rocker Switches 2300-GW12RCP
ULTRA-THIN ROCKER

ULTRA-THIN ROCKER

Supplier's Site Datasheet
Rocker Switches - 360-2802-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-2802-ND
Rocker Switches 360-2802-ND
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole

Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole

Buy Now Datasheet
Switch, Rocker, Spdt, 0.1A, 28Vac, Red; Switch Operation Nkk Switches - 09X9625 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 0.1A, 28Vac, Red; Switch Operation Nkk Switches
09X9625
Switch, Rocker, Spdt, 0.1A, 28Vac, Red; Switch Operation Nkk Switches 09X9625
SWITCH, ROCKER, SPDT, 0.1A, 28VAC, RED; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Red; Product Range:GW Series; Contact Voltage VAC:28V RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 0.1A, 28VAC, RED; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Red; Product Range:GW Series; Contact Voltage VAC:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
GW12RCP
Switches - Rocker Switches GW12RCP
SWITCH ROCKER SPDT 0.4VA 28V

SWITCH ROCKER SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number GW12RCP GW12RCP 2300-GW12RCP 360-2802-ND 09X9625 GW12RCP
Product Name Ultra-Thin Rocker Rocker & Toggle Switches Rocker Switches Rocker Switches Switch, Rocker, Spdt, 0.1A, 28Vac, Red; Switch Operation Nkk Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Rocker Concave (Curved)
Momentary Contact Switch Function On-On Three Position Momentary (Center NEUTRAL) On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole Straight PC Pins PC Pin
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Inrush 10 & 16 AMP Rocker - JWL21RA1A/UCV - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
5 suppliers
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Ultra-Thin Rocker - GW22LHH - NKK Switches
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers