The G13KP-YA is a single-pole, double-throw, ON-OFF-ON rocker switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features a totally sealed, ultra-miniature body measuring 13.4 mm in length, 7.0 mm in width, and 11.5 mm in height, with 2.54 mm terminal spacing conforming to standard PCB grids. The actuator has a 28° throw, requiring 1.06 N of nominal operating force, and the switch is rated for 50,000 electrical and mechanical operations. Contacts are phosphor bronze with gold plating, offering 80 milliohms maximum contact resistance and 500 megohms minimum insulation resistance. Operating temperature ranges from −25°C to +85°C. The case and actuator are made of glass fiber reinforced polyamide, sealed with nitrile butadiene rubber. Soldering is compatible with wave or manual methods. The switch is not UL or CSA certified.
Complement to G Switches
PROCESS SEALED ULTRA-MINIATURE ROCKER
PROCESS SEALED ULTRA-MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | G13KP-YA | G13KP-YA | 2300-G13KP-YA | G13KP-YA |
| Product Name | Process Sealed Ultra-Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | ||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 0.4000 amps |