NKK Switches 10mm Ultra-Thin SMT DIP Rotary FR02KC10P-R

Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote
Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR02KC10P-R is a 10mm ultra-thin SMT DIP rotary switch with a plastic shaft actuator, designed for decimal coding and upright mounting. It features a slim 3.8mm profile, gull-wing terminals for mechanical stability and easy inspection, and a detent mechanism for precise position setting. The switch has a switching rating of 100mA at 5V DC, nonswitching rating of 100mA at 50V DC, and a contact resistance of ≤30 milliohms at the contact point. Insulation resistance is ≥1,000 megohms at 250V DC, with a dielectric strength of 250V AC for 1 minute. It supports reflow soldering and operates within a temperature range of -25°C to +85°C. The actuator is yellow, indicating complement-coded operation, and the housing and actuator are made of glass fiber reinforced polyamide rated UL94V-0. Tape-reel packaging complies with EIA-481-2.

Datasheet Summary
Powered by GS/AI

The FR02KC10P-R is a 10mm ultra-thin SMT DIP rotary switch with a plastic shaft actuator, designed for decimal coding and upright mounting. It features a slim 3.8mm profile, gull-wing terminals for mechanical stability and easy inspection, and a detent mechanism for precise position setting. The switch has a switching rating of 100mA at 5V DC, nonswitching rating of 100mA at 50V DC, and a contact resistance of ≤30 milliohms at the contact point. Insulation resistance is ≥1,000 megohms at 250V DC, with a dielectric strength of 250V AC for 1 minute. It supports reflow soldering and operates within a temperature range of -25°C to +85°C. The actuator is yellow, indicating complement-coded operation, and the housing and actuator are made of glass fiber reinforced polyamide rated UL94V-0. Tape-reel packaging complies with EIA-481-2.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin SMT DIP Rotary - FR02KC10P-R - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin SMT DIP Rotary
FR02KC10P-R
10mm Ultra-Thin SMT DIP Rotary FR02KC10P-R
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.

FR02-Series 10mm Ultra-Thin SMT DIP Rotaries

  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards.
  • Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting.
  • Detent mechanism gives crisp, positive action for accurate switch setting.
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Rotary Switches
Product Number FR02KC10P-R
Product Name 10mm Ultra-Thin SMT DIP Rotary
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-031 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Keylock Switches - CKL12ATW01-004-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers
Keylock Switches - CKM12AFW01-005-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers