NKK Switches 10mm Ultra-Thin DIP Rotary FR01KR10P

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR01KR10P is a 10mm through-hole DIP rotary switch with a plastic shaft, decimal positioning, and straight PCB terminals. It features a 100mA switching rating at 5V DC and a nonswitching rating of 100mA at 50V DC. The switch has a mechanical and electrical life of 10,000 detent operations, a contact resistance maximum of 100 milliohms, and an insulation resistance minimum of 1,000 megohms at 250V DC. The actuator is orange for real-coded operation, and the body is constructed of glass fiber reinforced polyamide (UL94V-0). Operating temperature ranges from -25°C to +85°C. The switch is rated for wave or manual soldering with specific position settings during the process.

Datasheet Summary
Powered by GS/AI

The FR01KR10P is a 10mm through-hole DIP rotary switch with a plastic shaft, decimal positioning, and straight PCB terminals. It features a 100mA switching rating at 5V DC and a nonswitching rating of 100mA at 50V DC. The switch has a mechanical and electrical life of 10,000 detent operations, a contact resistance maximum of 100 milliohms, and an insulation resistance minimum of 1,000 megohms at 250V DC. The actuator is orange for real-coded operation, and the body is constructed of glass fiber reinforced polyamide (UL94V-0). Operating temperature ranges from -25°C to +85°C. The switch is rated for wave or manual soldering with specific position settings during the process.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01KR10P - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01KR10P
10mm Ultra-Thin DIP Rotary FR01KR10P
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Rotary Switches
Product Number FR01KR10P
Product Name 10mm Ultra-Thin DIP Rotary
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-036 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL13EFW01-025 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Rotary Switches - 360-3300-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
3 suppliers