NKK Switches 10mm Ultra-Thin DIP Rotary FR01FR10P-S

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR01FR10P-S is a 10mm through-hole DIP rotary switch with a screwdriver actuator, 10 decimal positions, and straight PC terminals, packaged in a stick-tube. It has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit, with insulation resistance of at least 1,000 megohms and dielectric strength of 250V AC for one minute. Mechanical and electrical life is 10,000 detent operations minimum. Operating temperature ranges from -25°C to +85°C. The actuator is made of glass fiber reinforced polyamide (UL94V-0), contacts are gold-plated copper alloy and phosphor bronze, and terminals are gold-plated phosphor bronze. The device is not process sealed and is designed for low-voltage, low-current circuits.

Datasheet Summary
Powered by GS/AI

The FR01FR10P-S is a 10mm through-hole DIP rotary switch with a screwdriver actuator, 10 decimal positions, and straight PC terminals, packaged in a stick-tube. It has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit, with insulation resistance of at least 1,000 megohms and dielectric strength of 250V AC for one minute. Mechanical and electrical life is 10,000 detent operations minimum. Operating temperature ranges from -25°C to +85°C. The actuator is made of glass fiber reinforced polyamide (UL94V-0), contacts are gold-plated copper alloy and phosphor bronze, and terminals are gold-plated phosphor bronze. The device is not process sealed and is designed for low-voltage, low-current circuits.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01FR10P-S - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01FR10P-S
10mm Ultra-Thin DIP Rotary FR01FR10P-S
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
FR01FR10P-S
Coded Rotary Switches FR01FR10P-S
Coded Rotary Switches 10MM DECIMAL 10P REAL CODED

Coded Rotary Switches 10MM DECIMAL 10P REAL CODED

Buy Now Datasheet

Technical Specifications

  NKK Switches VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number FR01FR10P-S FR01FR10P-S
Product Name 10mm Ultra-Thin DIP Rotary Coded Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-047 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Standard Size Rotary - HS16-5 - NKK Switches
Specs
Current Rating 12.0 amps
AC Voltage Rating 125 volts
Positions per Pole SP11T
View Details
3 suppliers
High Security Keylock - CKL13ETW01-048 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
3 suppliers