The FD02KR10P is a surface-mount, ultra-thin DIP rotary switch with gull-wing terminals and shaft actuation, designed for decimal coding in high-density PCB applications. It measures 7.2mm × 7.2mm with a height of 3.1-3.3mm. The switch has a resistive load rating of 0.4VA maximum at 20V AC/DC, contact resistance of 100 milliohms maximum, and an insulation resistance of 1 GΩ minimum at 250V DC. It operates reliably for 10,000 electrical and mechanical cycles, with a nominal operating torque of 0.002Nm ± 0.002Nm. The body is made of PPS resin, contacts feature gold-plated Corson alloy, and the package complies with EIA-481-D tape-reel standards. Operating temperature ranges from -25°C to +85°C, and it supports reflow soldering with peak temperatures up to 250°C for two cycles. Coplanarity is maintained within 0.1mm.
ULTRA-THIN DIP ROTARY
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 2300-FD02KR10P |
| Product Name | Rotary Switches |