NKK Switches Ultra-Thin DIP Rotary Switch FD01FR10H-S

Description
Ultra-Thin DIP Rotary Switches with Through-Hole Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting. Through hole terminals with inch terminal grid spacing. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Description
Ultra-Thin DIP Rotary Switches with Through-Hole Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting. Through hole terminals with inch terminal grid spacing. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-thin DIP rotary switch with through-hole terminals, screwdriver actuator, decimal code, and right-angle orientation, measuring 7.7mm square and 3.1 to 3.3mm high. Features gold-plated corson alloy contacts, 0.4VA maximum resistive load rating at 20V AC/DC, 10,000 operation electrical and mechanical life, and operates within -25°C to +85°C. Conducts with 100 milliohms maximum contact resistance and 1 GΩ minimum insulation resistance at 250V DC. Designed for wave soldering with preheat temperature up to 110°C for 40 seconds and peak temperature of 270°C for 6 seconds, with switch set to position 0 during soldering. Packaging complies with EIA-481-D standard for tape-reel formats.

Datasheet Summary
Powered by GS/AI

Ultra-thin DIP rotary switch with through-hole terminals, screwdriver actuator, decimal code, and right-angle orientation, measuring 7.7mm square and 3.1 to 3.3mm high. Features gold-plated corson alloy contacts, 0.4VA maximum resistive load rating at 20V AC/DC, 10,000 operation electrical and mechanical life, and operates within -25°C to +85°C. Conducts with 100 milliohms maximum contact resistance and 1 GΩ minimum insulation resistance at 250V DC. Designed for wave soldering with preheat temperature up to 110°C for 40 seconds and peak temperature of 270°C for 6 seconds, with switch set to position 0 during soldering. Packaging complies with EIA-481-D standard for tape-reel formats.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin DIP Rotary Switch - FD01FR10H-S - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin DIP Rotary Switch
FD01FR10H-S
Ultra-Thin DIP Rotary Switch FD01FR10H-S
Ultra-Thin DIP Rotary Switches with Through-Hole Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting. Through hole terminals with inch terminal grid spacing. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.

Ultra-Thin DIP Rotary Switches with Through-Hole Terminals

  • Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting.
  • Through hole terminals with inch terminal grid spacing.
  • Internal construction incorporating metal springs promotes smooth, crisp operation.
  • Advanced contact reliability is achieved through gold-plated contacts.
Supplier's Site Datasheet
Rotary Switches 2300-FD01FR10H-S
ULTRA-THIN DIP ROTARY

ULTRA-THIN DIP ROTARY

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Rotary Switches Rotary Switches
Product Number FD01FR10H-S 2300-FD01FR10H-S
Product Name Ultra-Thin DIP Rotary Switch Rotary Switches
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-022 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
10mm Ultra-Thin DIP Rotary - FR01AR16PB-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
3 suppliers
Keylock Switches - CKL12ATW01-008-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers
Keylock Switches - CKL12ATW01-009-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers