Miniature Light Touch Pushbutton
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches ON-ON RED CAP BLACK BZL RED LED SNAP-IN
| NKK Switches | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2085-C-J32AC | EB2085-C-J32AC | EB2085-C-J32AC |
| Product Name | Light Touch Miniature Pushbuttons | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | On-On | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug |