The EB2085-A-J52AC is a double pole, ON-ON momentary pushbutton from the EB series, featuring silver contacts and solder lug terminals rated at 3A @ 125V AC. It has a stainless steel frame, a melamine phenolic resin case certified to UL94V-0, and epoxy-sealed terminals to resist contamination. The switch supports a dielectric strength of 1,500V AC between contacts and case, with an operating temperature range of -10°C to +70°C. Mechanical life is rated at 100,000 operations, and electrical life at 25,000 operations for silver contacts. The nominal operating force for a double pole momentary model is 2.30N, with a total travel of 1.6mm. Mounting is via bushing.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2085-A-J52AC | 2300-EB2085-A-J52AC | EB2085-A-J52AC | EB2085-A-J52AC |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | |||
| Switch Function | On-On | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |