Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
NKK Switches EB2065 Push Button Switch
Pushbutton Switch SPDT Standard Panel Mount, Rear
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 3A; Product Range:EB Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches SPDT ON-ON 6A SOLDER LUG
| NKK Switches | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2065 | EB2065 | 1817230 | 360-2783-ND | 2300-EB2065 | 09X9104 | EB2065 | EB2065 |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 3A; Product Range Nkk Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||||
| Actuator Specifications | Plunger for Cap | Plunger | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | On-On | Alternate Contact (Push-Push) | On-On | |||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals; Solder lug | Solder Terminals | Solder Terminals | Solder Lug |