Miniature Light Touch Pushbutton
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches ON-ON BLK CAP/BEZEL RED/GRN LEDS SNAP-IN
| NKK Switches | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2065-A-J33ACF | EB2065-A-J33ACF | EB2065-A-J33ACF |
| Product Name | Light Touch Miniature Pushbuttons | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | On-On | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug |