EB2061P-CB is a double pole, ON-ON momentary pushbutton with silver contacts and straight PC terminals, rated for 3A at 125V AC. It features a stainless steel frame, a UL94V-0 rated melamine phenolic case, and epoxy-sealed terminals. The switch has a nominal operating force of 2.94N, a total travel of 1.6mm, and a mechanical life of 100,000 operations. The case provides 1,500V AC dielectric strength between contacts and case. It is designed for bushing mount installation with a panel cutout of 8.0mm diameter and requires 1.47Nm torque for secure mounting.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2061P-CB | EB2061P-CB | 2300-EB2061P-CB | EB2061P-CB | EB2061P-CB |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |||
| Terminal Type | Panel Mount, Rear |