EB2061 is a double pole, DPDT, ON-ON light touch miniature pushbutton with silver contacts and solder lug terminals, rated for 3A at 125V AC. It has a stainless steel frame, a melamine phenolic resin case rated UL94V-0, and epoxy sealed terminals. The switch operates with a nominal force of 3.63N for alternate action and has a total travel of 2.2mm. Mechanical life is 100,000 operations; electrical life is 25,000 operations. It mounts via a bushing with a mounting torque of 1.47Nm for double nut installation. Operating temperature ranges from -10°C to +70°C, with dielectric strength of 1,500V AC between contacts and case. Dimensions include a 11.7mm length, 7.6mm width, and 8.5mm height for the momentary version.
Miniature Light Touch Pushbutton
NKK Switches EB2061 Push Button Switch
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switches DPDT ON (ON)
SWITCH PUSHBUTTON DPDT 3A 125V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 3A; Product Range:EB Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A RoHS Compliant: Yes
| NKK Switches | RS Components, Ltd. | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2061 | 1251698 | EB2061 | 2300-EB2061 | 360-3889-ND | EB2061 | EB2061 | 09X9046 |
| Product Name | Light Touch Miniature Pushbutton | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Dpdt, 3A; Product Range Nkk Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||||
| Actuator Specifications | Plunger for Cap | Plunger | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals; Solder lug | Solder Terminals | Solder Lug | Solder Terminals |