Miniature Light Touch Pushbutton
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2061-G-J23ACF | EB2061-G-J23ACF | EB2061-G-J23ACF |
| Product Name | Light Touch Miniature Pushbuttons | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Panel Mount, Snap-In | Solder Lug | Solder Terminals |