Miniature Light Touch Pushbutton
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | EB2061-E-J43AEF | EB2061-E-J43AEF |
| Product Name | Light Touch Miniature Pushbuttons | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact; On-Mom | Momentary Contact |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Panel Mount, Snap-In | Solder Terminals |