NKK Switches Light Touch Miniature Pushbutton EB2061-CG

Description
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants
Request a Quote
Description
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

EB2061-CG is a double-pole, ON-ON momentary pushbutton with gold contacts and straight PC terminals, rated for 0.4VA maximum at 28V AC/DC. It features a stainless steel frame, a melamine phenolic resin case (UL94V-0), epoxy-sealed terminals, and a nominal operating force of 2.94N. The switch has a total travel of 1.6mm, a dielectric strength of 1,500V AC between contacts and case, and a mechanical life of 100,000 operations. It is designed for bushing mount installation with a panel cutout of 8.0mm diameter and is compatible with M6 mounting hardware. The part is recognized for UL and CSA certification when ordered with appropriate markings.

Datasheet Summary
Powered by GS/AI

EB2061-CG is a double-pole, ON-ON momentary pushbutton with gold contacts and straight PC terminals, rated for 0.4VA maximum at 28V AC/DC. It features a stainless steel frame, a melamine phenolic resin case (UL94V-0), epoxy-sealed terminals, and a nominal operating force of 2.94N. The switch has a total travel of 1.6mm, a dielectric strength of 1,500V AC between contacts and case, and a mechanical life of 100,000 operations. It is designed for bushing mount installation with a panel cutout of 8.0mm diameter and is compatible with M6 mounting hardware. The part is recognized for UL and CSA certification when ordered with appropriate markings.

Suppliers

Company
Product
Description
Supplier Links
Light Touch Miniature Pushbutton - EB2061-CG - NKK Switches
Scottsdale, AZ, United States
Light Touch Miniature Pushbutton
EB2061-CG
Light Touch Miniature Pushbutton EB2061-CG
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants

Miniature Light Touch Pushbutton

  • Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance
  • Case of heat resistant resin meets UL94V-0 flammability rating
  • Stainless steel frame resistant to corrosion
  • 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals
  • Epoxy sealed terminals prevent entry of contaminants
Supplier's Site Datasheet
Pushbutton Switches - 2300-EB2061-CG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-EB2061-CG
Pushbutton Switches 2300-EB2061-CG
LIGHT TOUCH MINIATURE PUSHBUTTON

LIGHT TOUCH MINIATURE PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - EB2061-CG - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
EB2061-CG
Pushbutton Switches EB2061-CG
LIGHT TOUCH MINIATURE PUSHBUTTON

LIGHT TOUCH MINIATURE PUSHBUTTON

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
EB2061-CG
Switches - Pushbutton Switches EB2061-CG
SWITCH PUSHBUTTON DPDT 3A 125V

SWITCH PUSHBUTTON DPDT 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
EB2061-CG
Pushbutton Switches EB2061-CG
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT

Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EB2061-CG 2300-EB2061-CG EB2061-CG EB2061-CG EB2061-CG
Product Name Light Touch Miniature Pushbutton Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Type Touch-sensitive Switch Touch-sensitive Switch
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Panel Mount, Rear Solder Terminals
Unlock Full Specs
to access all available technical data