NKK Switches Light Touch Miniature Pushbuttons EB2061-BG

Description
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants
Request a Quote Datasheet
Description
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Touch Miniature Pushbuttons - EB2061-BG - NKK Switches
Scottsdale, AZ, United States
Light Touch Miniature Pushbuttons
EB2061-BG
Light Touch Miniature Pushbuttons EB2061-BG
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants

Miniature Light Touch Pushbutton

  • Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance
  • Case of heat resistant resin meets UL94V-0 flammability rating
  • Stainless steel frame resistant to corrosion
  • 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals
  • Epoxy sealed terminals prevent entry of contaminants
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
EB2061-BG
Pushbutton Switches EB2061-BG
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT

Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
EB2061-BG
Switches - Pushbutton Switches EB2061-BG
SWITCH PUSHBUTTON DPDT 3A 125V

SWITCH PUSHBUTTON DPDT 3A 125V

Supplier's Site

Technical Specifications

  NKK Switches VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches
Product Number EB2061-BG EB2061-BG EB2061-BG
Product Name Light Touch Miniature Pushbuttons Pushbutton Switches Switches - Pushbutton Switches
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Panel Mount, Rear Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data