NKK Switches Light Touch Miniature Pushbutton EB2061-BA

Description
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants
Request a Quote Datasheet
Description
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Touch Miniature Pushbutton - EB2061-BA - NKK Switches
Scottsdale, AZ, United States
Light Touch Miniature Pushbutton
EB2061-BA
Light Touch Miniature Pushbutton EB2061-BA
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants

Miniature Light Touch Pushbutton

  • Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance
  • Case of heat resistant resin meets UL94V-0 flammability rating
  • Stainless steel frame resistant to corrosion
  • 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals
  • Epoxy sealed terminals prevent entry of contaminants
Supplier's Site Datasheet
Pushbutton Switches - 2300-EB2061-BA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-EB2061-BA
Pushbutton Switches 2300-EB2061-BA
LIGHT TOUCH MINIATURE PUSHBUTTON

LIGHT TOUCH MINIATURE PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - EB2061-BA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
EB2061-BA
Pushbutton Switches EB2061-BA
LIGHT TOUCH MINIATURE PUSHBUTTON

LIGHT TOUCH MINIATURE PUSHBUTTON

Buy Now
Pushbutton Switches - 360-3755-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
360-3755-ND
Pushbutton Switches 360-3755-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
EB2061-BA
Pushbutton Switches EB2061-BA
Pushbutton Switches DPDT MOM SOLDER LUG EB SERIES

Pushbutton Switches DPDT MOM SOLDER LUG EB SERIES

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
EB2061-BA
Switches - Pushbutton Switches EB2061-BA
SWITCH PUSHBUTTON DPDT 3A 125V

SWITCH PUSHBUTTON DPDT 3A 125V

Supplier's Site
Switch, Pushbutton, Non-Illuminated, Dpdt, 3A, Black; Product Range Nkk Switches - 09X9057 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, Dpdt, 3A, Black; Product Range Nkk Switches
09X9057
Switch, Pushbutton, Non-Illuminated, Dpdt, 3A, Black; Product Range Nkk Switches 09X9057
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 3A, BLACK; Product Range:EB Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 3A, BLACK; Product Range:EB Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EB2061-BA 2300-EB2061-BA EB2061-BA 360-3755-ND EB2061-BA EB2061-BA 09X9057
Product Name Light Touch Miniature Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Non-Illuminated, Dpdt, 3A, Black; Product Range Nkk Switches
Switch Type Touch-sensitive Switch Touch-sensitive Switch
Actuator Specifications Round, Button Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Panel Mount, Rear Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data