Miniature Light Touch Pushbutton
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011PG | EB2011PG | EB2011PG |
| Product Name | Light Touch Miniature Pushbuttons | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | ||
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Panel Mount, Rear |