Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
PB SWITCH, SPDT, 3A, 125VAC, SOLDER; Product Range:EB Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A RoHS Compliant: Yes
PB SWITCH, SPDT, 3A, 125VAC, SOLDER, SWITCH OPERATION ON-(ON), CONTACT CONFIGURATION SPDT, CONTACT VOLTAGE AC NOM 125V, CONTACT VOLTAGE DC NOM ,CONTACT CURRENT MAX 3A, SWITCH TERMINALS SOLDER, PRODUCT RANGE EB SERIES, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches SPDT MOMENTARY PC MT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | EB2011P | 2300-EB2011P | 360-2782-ND | EB2011P | EB2011P | 09X9014 | 109681606 | EB2011P |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spdt, 3A, 125Vac, Solder; Product Range Nkk Switches | Pushbutton | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | Tact Switch | |||||
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Straight PC Pins | Solder Pin |