Light touch miniature pushbutton with bushing mount and solder lug terminals, offering silver contacts rated for 3A at 125V AC and a stainless steel frame for corrosion resistance. The case is made of Melamine phenolic resin certified to UL94V-0 flammability standard. Dielectric strength is 1,500V AC between contacts and case, achieved by frame clinching. Terminals are epoxy sealed to prevent contaminant ingress. Operating force is 1.75N for single pole momentary action with a travel of 1.6mm. Operating temperature range is -10°C to +70°C. Mounting requires 0.68Nm torque for single nut installation.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011P-F-J40 | EB2011P-F-J40 | 2300-EB2011P-F-J40 | EB2011P-F-J40 | EB2011P-F-J40 |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Pin |