Miniature Light Touch Pushbutton
Pushbutton Switches SPDT ON-(ON) BLK/BLK
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011P-A-J42AC | EB2011P-A-J42AC | EB2011P-A-J42AC |
| Product Name | Light Touch Miniature Pushbuttons | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Panel Mount, Snap-In | Pin |