The EB2011G-BF is a single-pole, double-throw, momentary light touch miniature pushbutton with gold contacts and solder lug terminals, rated for logic level operation at 0.4VA maximum at 28V AC/DC. It features a brass bushing with nickel plating, a stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The actuator has a nominal operating force of 2.35N, a total travel of 1.6mm, and is designed for panel mounting with a .315" (8.0mm) diameter green polycarbonate cap. The switch meets dielectric strength requirements of 1,500V AC between contacts and case, and offers 1,000MΩ minimum insulation resistance. Mechanical life is 100,000 operations, with an electrical life of 50,000 operations minimum. Epoxy-sealed terminals prevent contaminant ingress.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
SWITCH PUSHBUTTON SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011G-BF | EB2011G-BF | 2300-EB2011G-BF | EB2011G-BF | EB2011G-BF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Lug | Solder Terminals |