The EB2011G-A-J24ACF is a light touch miniature pushbutton switch in the EB series, featuring single pole double throw (SPDT) ON-ON circuitry with gold contacts and solder lug terminals rated for 0.4VA maximum at 28V AC/DC. It has a brass bushing with nickel plating, a stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The nominal operating force is 1.75N for momentary action, with a total travel of 1.6mm, and it operates within a temperature range of -10°C to +70°C. Terminals are epoxy sealed, providing 1,500V AC dielectric strength between contacts and case. Mechanical life is 100,000 operations, with an electrical life of 50,000 operations minimum for gold contacts.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011G-A-J24ACF | 2300-EB2011G-A-J24ACF | EB2011G-A-J24ACF | EB2011G-A-J24ACF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Lug |