Miniature Light Touch Pushbutton
NKK Switches EB2011 Push Button Switch
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
SWITCH PUSHBUTTON SPDT 3A 125V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 3A; Product Range:EB Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A RoHS Compliant: Yes
Pushbutton Switches SPDT ON-(ON) 6A SOLDER LUG
| NKK Switches | RS Components, Ltd. | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011 | 1251696 | EB2011 | 2300-EB2011 | 360-2781-ND | EB2011 | 09X8924 | EB2011 |
| Product Name | Light Touch Miniature Pushbutton | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 3A; Product Range Nkk Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||||
| Actuator Specifications | Plunger for Cap | Plunger | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals; Solder lug | Solder Terminals | Solder Terminals | Solder Lug |