EB2011/U is a single-pole, double-throw, momentary light touch miniature pushbutton with silver contacts and solder lug terminals, rated for 3A at 125V AC. It features a brass plunger and bushing with nickel plating, a stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The switch has a nominal operating force of 2.35N, total travel of 1.6mm, and is rated for 100,000 mechanical operations and 25,000 electrical operations. Terminals are epoxy sealed, and the dielectric strength is 1,500V AC between contacts and case. It is UL recognized when ordered with the "/U" marking.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches 3A @ 125V AC SPDT ON (ON)
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011/U | 2300-EB2011/U | EB2011/U | EB2011/U | EB2011/U |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Lug | Solder Terminals |