The EB2011-E-J42AF is a light touch miniature pushbutton switch from the EB series, featuring a bushing mount and silver contacts with solder lug terminals rated for 3A at 125V AC. It has a single pole double throw (SPDT) ON-ON circuit configuration with a .315" (8.0mm) diameter cap, and its case is made of UL94V-0 rated melamine phenolic resin. The switch includes a stainless steel frame, epoxy sealed terminals, and achieves 1,500V AC dielectric strength between contacts and case. Mechanical life is rated at 100,000 operations, with an electrical life of 25,000 operations for silver contacts. Nominal operating force is 1.75N for momentary action, and total travel is 1.6mm. Operating temperature ranges from -10°C to +70°C.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011-E-J42AF | 2300-EB2011-E-J42AF | EB2011-E-J42AF | EB2011-E-J42AF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |