Miniature Light Touch Pushbutton
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches ON(ON) WHT CAP/BEZEL SNAP-IN 3A SLDER LUG
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011-B-J41B | EB2011-B-J41B-ND | 2300-EB2011-B-J41B | EB2011-B-J41B | EB2011-B-J41B | EB2011-B-J41B |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug |