Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches SPDT ON-(ON) 3A WHT CAP/WHT BEZEL
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011-B-J21B | EB2011-B-J21B | 2300-EB2011-B-J21B | EB2011-B-J21B | EB2011-B-J21B |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Lug | Solder Terminals |