The DB2511H is a single-pole, double-throw, momentary pushbutton switch designed for low-voltage, low-current logic-level circuits. It features right-angle PCB terminals with a bracket and a smooth bushing for panel mounting. The switch has a nominal operating force of 1.96N, a total travel of 1.0mm, and operates within a temperature range of -10°C to +70°C. Contact resistance is 50 milliohms maximum, with an insulation resistance of 1,000 megohms minimum. The housing is made of glass fiber reinforced polyamide, with a stainless steel frame and brass plunger with nickel plating. Terminals are brass with gold plating and spaced at 2.54mm x 2.54mm to conform to standard PC board grids. The switch has a mechanical life of 200,000 operations and an electrical life of 100,000 operations. Cap installation requires a maximum downward force of 78.5N. The device is not UL or CSA certified.
Light Touch Miniature Pushbutton Switches
Pushbutton Switch SPDT Standard Through Hole, Right Angle
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches SPDT ON(ON) 0.4VA RT ANGLE W/BRKT
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | DB2511H | DB2511H-ND | DB2511H | 2300-DB2511H | DB2511H | DB2511H |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Pin |