Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus
CWT
CWSA
CWSB
MINIATURE POWER ROCKER
Rocker Switch SPDT 6A (AC) 250V Panel Mount, Snap-In
SWITCH ROCKER SPDT 6A 250V
1500 VAC (Min.) Dielectric Rating, Miniature Power Rocker
SWITCH, ROCKER, SPDT, 6A, 250VAC, BLACK; Switch Operation:On-None-On
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSA12AANS | 2300-CWSA12AANS | CWSA12AANS | 360-3706-ND | CWSA12AANS | 70191992 | 09X8801 |
| Product Name | Miniature Power Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches | Switch; SPDT; 6 A; 250; Silver; On-None-Off; 20 Milliohms (Max.); Black | Switch, Rocker, Spdt, 6A, 250Vac, Black; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | ||||
| Momentary Contact Switch Function | On-On | On-On | On-None-On | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | |||
| Current Rating | 6 amps | 6 amps | 6 amps | 6 amps |