Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
Keylock Switches 19MM ON-ON RMVE 2POS TUBE KEY#005 3A LUG
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | CKL12ATW01-005-ND | CKL12ATW01-005 |
| Product Name | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock |
| Current Rating | 3.0 amps | |
| Angle of Throw | 90 degrees |