The A Series is a family of sealed subminiature rocker switches for low-voltage logic-level circuits. It features a 0.100" x 0.100" (2.54mm x 2.54mm) terminal pitch, a glass fiber reinforced polyamide housing, and gold-plated phosphor bronze contacts. Rated for 0.4VA maximum at 28V AC/DC, it has a contact resistance of 50 milliohms max, insulation resistance of 500 megohms min, and withstands 500V AC for one minute. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, 50,000 for others. Electrical life is 50,000 operations. Operating temperature ranges from -30°C to +85°C. The switches are sealed for contamination resistance and support automated soldering and cleaning. Terminal configurations include right angle, vertical, and straight options. The A13K1H-DA is a DPDT ON-NONE-ON variant with a right angle terminal and black .250" (6.35mm) wide rocker. The series is not UL recognized or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A13K1H-DA | 2300-A13K1H-DA | A13K1H-DA | A13K1H-DA |
| Product Name | Process Sealed Subminiature Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | ||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | PC Pin | ||
| Current Rating | 0.4000 amps |