The A Series is a family of sealed subminiature rocker switches designed for low-voltage, logic-level applications. All variants feature a glass fiber reinforced polyamide housing, phosphor bronze contacts with gold plating, and brass terminals with gold plating. The switches have a nominal operating force of 2.73N for momentary and 1.84N for maintained types, with a contact resistance maximum of 50 milliohms and insulation resistance minimum of 500 megohms at 500V DC. They support a maximum resistive load of 0.4VA at 28V AC/DC and operate reliably over a temperature range of -30°C to +85°C. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other types, with an electrical life of 50,000 operations. Terminals are spaced at 0.100 inch (2.54mm) to match standard PCB grids. Right-angle and vertical terminal versions require PCB extension no greater than 0.051 inch (1.3mm) to ensure full rocker travel.
Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A13K1B1 | 2300-A13K1B1 | A13K1B1 | A13K1B1 |
| Product Name | Process Sealed Subminiature Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Snap Top | Actuator Arm, Cap Required | ||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 0.4000 amps |