NETZSCH Premier Technologies LLC Steam Jet Mills, Dry Grinding s-Jet

Description
s-Jet® Steam Jet Mill Dry Grinding in the Submicron Range General This innovative steam jet mill is capable of fine grinding all kinds of dry products with any hardness and virtually no contamination. Through this specialized milling concept, product grinding is entirely autogenous. Steam jets alone create the grinding energy. No tool wear occurs! An integrated dynamic air classifier in the housing can be infinitely adjusted to the desired fineness. This guarantees exact adjustment of the grinding parameters and reproducible product quality. Even the hardest of products poses no problem for this machine. In addition, moist products can be ground and dried simultaneously without any additional pre-drying process for inlet. s-Jet® The new s-Jet® System (steam, superfine) The increasing interest in finer, dry products has led to the development of economical dry-grinding processes down to the submicron range. The s-Jet® System (patent pending) is a new innovation in a line of consistent developments being made in the area of air jet milling. Final finenesses in the submicron range (example: d50 0.2 µm) can now be achieved with fluidized bed jet mills, which was only possible by means of wet media milling process at the past. As opposed to conventional dry grinding processes with fluidized bed jet mills, the s-Jet® System uses superheated steam as its milling gas. Compared to air, steam provides considerably higher jet energy. Jet speeds of up to 1,200 m/s can be achieved (Air about 550 m/s) and the kinetic impact energy of the particles inside the fluid bed rises fourfold! This allows achieving finer particles in dry –grinding process as opposed to air operations. The higher total energy input leads to a distinctive increase in throughput (more than double the capacity). Therefore, the throughput of a machine can be increased immensely, without changing the fineness!! Since steam moves at a higher speed of sound than air, the circumferential speed of the current inside the classifier wheel can rise, which in turn influences the acceleration forces effecting the material being classified. This is the decisive step toward classifying particles into the submicron range for the first time, via dry grinding. Furthermore, the moist products (example: products with 50% moisture) can be ground and dried simultaneously by means of the s-Jet® System with superheated steam (about 320°C at 40 bar). This helps to save additionally energy intensive and costly processes in order to remove the moisture from the products. Technique Highest grinding fineness (< 1 micron by dry grinding) Up to double throughput capacity (compared to air) Considerably higher efficiency Development of new products & applications Processing of sticky products Optimal product performance Highest product purity Steep particle size distribution Low contamination grinding Simultaneous grinding and drying of moist products Using superheated steam for the ultra-fine grinding of soft to hard materials in a fluid bed Exactly defined maximum particle size through integrated dynamic air classifier Vortex free fines outlet with expansion chamber to reduce circumferential speed and wear as well as buildup of residues Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of coarse grains Classifier shaft seal rinsed by compressed gas to protect the bearings Entirely autogenous grinding - no tool wear - no contamination Highest finenesses and maximum throughput achievable with just one classifier wheel Hinged classifier head provides good access for fast and easy cleaning and maintenance Reproducible results
Datasheet
Description
s-Jet® Steam Jet Mill Dry Grinding in the Submicron Range General This innovative steam jet mill is capable of fine grinding all kinds of dry products with any hardness and virtually no contamination. Through this specialized milling concept, product grinding is entirely autogenous. Steam jets alone create the grinding energy. No tool wear occurs! An integrated dynamic air classifier in the housing can be infinitely adjusted to the desired fineness. This guarantees exact adjustment of the grinding parameters and reproducible product quality. Even the hardest of products poses no problem for this machine. In addition, moist products can be ground and dried simultaneously without any additional pre-drying process for inlet. s-Jet® The new s-Jet® System (steam, superfine) The increasing interest in finer, dry products has led to the development of economical dry-grinding processes down to the submicron range. The s-Jet® System (patent pending) is a new innovation in a line of consistent developments being made in the area of air jet milling. Final finenesses in the submicron range (example: d50 0.2 µm) can now be achieved with fluidized bed jet mills, which was only possible by means of wet media milling process at the past. As opposed to conventional dry grinding processes with fluidized bed jet mills, the s-Jet® System uses superheated steam as its milling gas. Compared to air, steam provides considerably higher jet energy. Jet speeds of up to 1,200 m/s can be achieved (Air about 550 m/s) and the kinetic impact energy of the particles inside the fluid bed rises fourfold! This allows achieving finer particles in dry –grinding process as opposed to air operations. The higher total energy input leads to a distinctive increase in throughput (more than double the capacity). Therefore, the throughput of a machine can be increased immensely, without changing the fineness!! Since steam moves at a higher speed of sound than air, the circumferential speed of the current inside the classifier wheel can rise, which in turn influences the acceleration forces effecting the material being classified. This is the decisive step toward classifying particles into the submicron range for the first time, via dry grinding. Furthermore, the moist products (example: products with 50% moisture) can be ground and dried simultaneously by means of the s-Jet® System with superheated steam (about 320°C at 40 bar). This helps to save additionally energy intensive and costly processes in order to remove the moisture from the products. Technique Highest grinding fineness (< 1 micron by dry grinding) Up to double throughput capacity (compared to air) Considerably higher efficiency Development of new products & applications Processing of sticky products Optimal product performance Highest product purity Steep particle size distribution Low contamination grinding Simultaneous grinding and drying of moist products Using superheated steam for the ultra-fine grinding of soft to hard materials in a fluid bed Exactly defined maximum particle size through integrated dynamic air classifier Vortex free fines outlet with expansion chamber to reduce circumferential speed and wear as well as buildup of residues Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of coarse grains Classifier shaft seal rinsed by compressed gas to protect the bearings Entirely autogenous grinding - no tool wear - no contamination Highest finenesses and maximum throughput achievable with just one classifier wheel Hinged classifier head provides good access for fast and easy cleaning and maintenance Reproducible results
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam Jet Mills, Dry Grinding - s-Jet - NETZSCH Premier Technologies LLC
Exton, PA, USA
Steam Jet Mills, Dry Grinding
s-Jet
Steam Jet Mills, Dry Grinding s-Jet
s-Jet® Steam Jet Mill Dry Grinding in the Submicron Range General This innovative steam jet mill is capable of fine grinding all kinds of dry products with any hardness and virtually no contamination. Through this specialized milling concept, product grinding is entirely autogenous. Steam jets alone create the grinding energy. No tool wear occurs! An integrated dynamic air classifier in the housing can be infinitely adjusted to the desired fineness. This guarantees exact adjustment of the grinding parameters and reproducible product quality. Even the hardest of products poses no problem for this machine. In addition, moist products can be ground and dried simultaneously without any additional pre-drying process for inlet. s-Jet® The new s-Jet® System (steam, superfine) The increasing interest in finer, dry products has led to the development of economical dry-grinding processes down to the submicron range. The s-Jet® System (patent pending) is a new innovation in a line of consistent developments being made in the area of air jet milling. Final finenesses in the submicron range (example: d50 0.2 µm) can now be achieved with fluidized bed jet mills, which was only possible by means of wet media milling process at the past. As opposed to conventional dry grinding processes with fluidized bed jet mills, the s-Jet® System uses superheated steam as its milling gas. Compared to air, steam provides considerably higher jet energy. Jet speeds of up to 1,200 m/s can be achieved (Air about 550 m/s) and the kinetic impact energy of the particles inside the fluid bed rises fourfold! This allows achieving finer particles in dry –grinding process as opposed to air operations. The higher total energy input leads to a distinctive increase in throughput (more than double the capacity). Therefore, the throughput of a machine can be increased immensely, without changing the fineness!! Since steam moves at a higher speed of sound than air, the circumferential speed of the current inside the classifier wheel can rise, which in turn influences the acceleration forces effecting the material being classified. This is the decisive step toward classifying particles into the submicron range for the first time, via dry grinding. Furthermore, the moist products (example: products with 50% moisture) can be ground and dried simultaneously by means of the s-Jet® System with superheated steam (about 320°C at 40 bar). This helps to save additionally energy intensive and costly processes in order to remove the moisture from the products. Technique Highest grinding fineness (< 1 micron by dry grinding) Up to double throughput capacity (compared to air) Considerably higher efficiency Development of new products & applications Processing of sticky products Optimal product performance Highest product purity Steep particle size distribution Low contamination grinding Simultaneous grinding and drying of moist products Using superheated steam for the ultra-fine grinding of soft to hard materials in a fluid bed Exactly defined maximum particle size through integrated dynamic air classifier Vortex free fines outlet with expansion chamber to reduce circumferential speed and wear as well as buildup of residues Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of coarse grains Classifier shaft seal rinsed by compressed gas to protect the bearings Entirely autogenous grinding - no tool wear - no contamination Highest finenesses and maximum throughput achievable with just one classifier wheel Hinged classifier head provides good access for fast and easy cleaning and maintenance Reproducible results

s-Jet® Steam Jet Mill

Dry Grinding in the Submicron Range

General

This innovative steam jet mill is capable of fine grinding all kinds of dry products with any hardness and virtually no contamination.

Through this specialized milling concept, product grinding is entirely autogenous. Steam jets alone create the grinding energy. No tool wear occurs!

An integrated dynamic air classifier in the housing can be infinitely adjusted to the desired fineness. This guarantees exact adjustment of the grinding parameters and reproducible product quality.

Even the hardest of products poses no problem for this machine. In addition, moist products can be ground and dried simultaneously without any additional pre-drying process for inlet.

s-Jet®

The new s-Jet® System (steam, superfine)
The increasing interest in finer, dry products has led to the development of economical dry-grinding processes down to the submicron range. The s-Jet® System (patent pending) is a new innovation in a line of consistent developments being made in the area of air jet milling. Final finenesses in the submicron range (example: d50 0.2 µm) can now be achieved with fluidized bed jet mills, which was only possible by means of wet media milling process at the past. As opposed to conventional dry grinding processes with fluidized bed jet mills, the s-Jet® System uses superheated steam as its milling gas.

Compared to air, steam provides considerably higher jet energy. Jet speeds of up to 1,200 m/s can be achieved (Air about 550 m/s) and the kinetic impact energy of the particles inside the fluid bed rises fourfold! This allows achieving finer particles in dry –grinding process as opposed to air operations. The higher total energy input leads to a distinctive increase in throughput (more than double the capacity). Therefore, the throughput of a machine can be increased immensely, without changing the fineness!!

Since steam moves at a higher speed of sound than air, the circumferential speed of the current inside the classifier wheel can rise, which in turn influences the acceleration forces effecting the material being classified. This is the decisive step toward classifying particles into the submicron range for the first time, via dry grinding.

Furthermore, the moist products (example: products with 50% moisture) can be ground and dried simultaneously by means of the s-Jet® System with superheated steam (about 320°C at 40 bar). This helps to save additionally energy intensive and costly processes in order to remove the moisture from the products.

Technique

  • Highest grinding fineness (< 1 micron by dry grinding)
  • Up to double throughput capacity (compared to air)
  • Considerably higher efficiency
  • Development of new products & applications
  • Processing of sticky products
  • Optimal product performance
  • Highest product purity
  • Steep particle size distribution
  • Low contamination grinding
  • Simultaneous grinding and drying of moist products
  • Using superheated steam for the ultra-fine grinding of soft to hard materials in a fluid bed
  • Exactly defined maximum particle size through integrated dynamic air classifier
  • Vortex free fines outlet with expansion chamber to reduce circumferential speed and wear as well as buildup of residues
  • Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment
  • Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of coarse grains
  • Classifier shaft seal rinsed by compressed gas to protect the bearings
  • Entirely autogenous grinding - no tool wear - no contamination
  • Highest finenesses and maximum throughput achievable with just one classifier wheel
  • Hinged classifier head provides good access for fast and easy cleaning and maintenance
  • Reproducible results
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Grinding Mills and Pulverizers
Product Number s-Jet
Product Name Steam Jet Mills, Dry Grinding
Applications Metal or smelting; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials, Nano Applications
Scale Lab; Production
Feed Dry solids; Continuous; Batch
Type Jet mill
Unlock Full Specs
to access all available technical data

Similar Products

Small Production Grinding and Classifying Plants - PilotPlant - NETZSCH Premier Technologies LLC
Specs
Applications Chemicals; Food processing; Metal or smelting; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Wood, pulp or paper products
Scale Lab
Feed Dry solids; Continuous (optional feature); Batch
View Details
 - BF 120.4 - MB S.p.A.
MB S.p.A.
Specs
Applications Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
Scale Production
Feed Dry solids; Continuous; Batch
View Details
Silverson Machines, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Dry solids; Continuous; Large Solids
View Details