NETZSCH Premier Technologies LLC Agglomerated Particle Dispersing Systems Omega

Description
NETZSCH Omega® Economic Dispersionizer ... Taking Dispersion One Step Further General Successful dispersion requires targeted force in order to separate agglomerated particles. The Omega® Economic Disperser applies dispersive forces then and there, where they are especially effective: in the Omega® disperser body, energy is transformed into very high speeds under pressure. Turbulence and cavitation in perfect combination with specifically-applied shearing forces ensure maximum dispersion results. In addition, the system can be easily adapted to different operating conditions or formulations thanks to the Omega® disperser body, which consists of a nozzle with infinitely adjustable flow properties. The optimum adaptation and increased efficiency not only lead to reduced energy consumption in the production process and thereby less heat development, but also to less wear as compared to traditional technologies. Advantages Technical advantages Effective dispersion of particle and pigment agglomerates Small particle sizes Noticeably reduced heat development during dispersion High efficiency, short pass-through times Reproducible product quality Narrow particle size distribution Easy cleaning and faster product change Gentle dispersing Low- and high viscosity products Commercial advantages Simple integration into existing processes, no special adaptation necessary High throughput Low energy consumption Reduced maintenance costs Fewer passes for "difficult" dispersions Application for both standard and high tech products Compact construction (space-saving assembly possible) Environmental advantages Reduced energy consumption compared to standard dispersion technologies Low cooling water consumption Minimal cleaning agent required for product change Increased dissolution of additives
Datasheet
Description
NETZSCH Omega® Economic Dispersionizer ... Taking Dispersion One Step Further General Successful dispersion requires targeted force in order to separate agglomerated particles. The Omega® Economic Disperser applies dispersive forces then and there, where they are especially effective: in the Omega® disperser body, energy is transformed into very high speeds under pressure. Turbulence and cavitation in perfect combination with specifically-applied shearing forces ensure maximum dispersion results. In addition, the system can be easily adapted to different operating conditions or formulations thanks to the Omega® disperser body, which consists of a nozzle with infinitely adjustable flow properties. The optimum adaptation and increased efficiency not only lead to reduced energy consumption in the production process and thereby less heat development, but also to less wear as compared to traditional technologies. Advantages Technical advantages Effective dispersion of particle and pigment agglomerates Small particle sizes Noticeably reduced heat development during dispersion High efficiency, short pass-through times Reproducible product quality Narrow particle size distribution Easy cleaning and faster product change Gentle dispersing Low- and high viscosity products Commercial advantages Simple integration into existing processes, no special adaptation necessary High throughput Low energy consumption Reduced maintenance costs Fewer passes for "difficult" dispersions Application for both standard and high tech products Compact construction (space-saving assembly possible) Environmental advantages Reduced energy consumption compared to standard dispersion technologies Low cooling water consumption Minimal cleaning agent required for product change Increased dissolution of additives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Agglomerated Particle Dispersing Systems - Omega - NETZSCH Premier Technologies LLC
Exton, PA, USA
Agglomerated Particle Dispersing Systems
Omega
Agglomerated Particle Dispersing Systems Omega
NETZSCH Omega® Economic Dispersionizer ... Taking Dispersion One Step Further General Successful dispersion requires targeted force in order to separate agglomerated particles. The Omega® Economic Disperser applies dispersive forces then and there, where they are especially effective: in the Omega® disperser body, energy is transformed into very high speeds under pressure. Turbulence and cavitation in perfect combination with specifically-applied shearing forces ensure maximum dispersion results. In addition, the system can be easily adapted to different operating conditions or formulations thanks to the Omega® disperser body, which consists of a nozzle with infinitely adjustable flow properties. The optimum adaptation and increased efficiency not only lead to reduced energy consumption in the production process and thereby less heat development, but also to less wear as compared to traditional technologies. Advantages Technical advantages Effective dispersion of particle and pigment agglomerates Small particle sizes Noticeably reduced heat development during dispersion High efficiency, short pass-through times Reproducible product quality Narrow particle size distribution Easy cleaning and faster product change Gentle dispersing Low- and high viscosity products Commercial advantages Simple integration into existing processes, no special adaptation necessary High throughput Low energy consumption Reduced maintenance costs Fewer passes for "difficult" dispersions Application for both standard and high tech products Compact construction (space-saving assembly possible) Environmental advantages Reduced energy consumption compared to standard dispersion technologies Low cooling water consumption Minimal cleaning agent required for product change Increased dissolution of additives

NETZSCH Omega®

Economic Dispersionizer ... Taking Dispersion One Step Further

General

Successful dispersion requires targeted force in order to separate agglomerated particles. The Omega® Economic Disperser applies dispersive forces then and there, where they are especially effective: in the Omega® disperser body, energy is transformed into very high speeds under pressure. Turbulence and cavitation in perfect combination with specifically-applied shearing forces ensure maximum dispersion results. In addition, the system can be easily adapted to different operating conditions or formulations thanks to the Omega® disperser body, which consists of a nozzle with infinitely adjustable flow properties.

The optimum adaptation and increased efficiency not only lead to reduced energy consumption in the production process and thereby less heat development, but also to less wear as compared to traditional technologies.

Advantages

Technical advantages

  • Effective dispersion of particle and pigment agglomerates
  • Small particle sizes
  • Noticeably reduced heat development during dispersion
  • High efficiency, short pass-through times
  • Reproducible product quality
  • Narrow particle size distribution
  • Easy cleaning and faster product change
  • Gentle dispersing
  • Low- and high viscosity products

Commercial advantages

  • Simple integration into existing processes, no special adaptation necessary
  • High throughput
  • Low energy consumption
  • Reduced maintenance costs
  • Fewer passes for "difficult" dispersions
  • Application for both standard and high tech products
  • Compact construction (space-saving assembly possible)

Environmental advantages

  • Reduced energy consumption compared to standard dispersion technologies
  • Low cooling water consumption
  • Minimal cleaning agent required for product change
  • Increased dissolution of additives
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Industrial Mixers
Product Number Omega
Product Name Agglomerated Particle Dispersing Systems
Applications / Industry Cosmetics Processing; Ore / Mineral Processing; Paint / Coating Processing; Pharmaceutical Processing; Battery
Additional Capabilities Agglomerating
Display Type Digital Numerical Display
User Interface Analog
Media Type Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Double Planetary Mixer - DPM Series - Charles Ross & Son Company
Specs
Operating Environment Laboratory
Operating System Batch
Features Variable; Explosion Proof (optional feature)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-4BX - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 3780 GPH (3975 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details