NETZSCH Premier Technologies LLC Agitator Bead Mill Wet Grinding Systems Neos

Description
Grinding System Neos Performance and Efficiency - more than a step ahead! General The agitator cooling with the newly-developed Neos grinding system stands for maximum performance, product quality and efficiency. Coupled with the reliable use of extremely small grinding media, you can achieve your required product quality with high production output and low specific energy consumption. During the design phase, particular attention was given to achieving maximum cooling efficiency. As a result, it is possible to stay within the required temperature limits even with high power input. This means a significant increase in production output compared to similar grinding systems. Features of the Neos grinding system: Maximum slotted pipe surface area Optimized grinding media separation Maximum cooling surface to grinding chamber volume ratio New rotor design for efficient power input Optimum grinding chamber cooling with NETZSCH-Ceram C inner tank and optional rotor cooling Focus on Your Benefit Neos - Increase your Production Capacity! The highest power input without overheating the product Maximum volume throughput The highest cooling efficiency Use of extremely small grinding beads (0.1 to 0.8 mm) Reproducible product quality High degree of process reliability Low operating costs Conversion of existing machines to the latest technology
Datasheet
Description
Grinding System Neos Performance and Efficiency - more than a step ahead! General The agitator cooling with the newly-developed Neos grinding system stands for maximum performance, product quality and efficiency. Coupled with the reliable use of extremely small grinding media, you can achieve your required product quality with high production output and low specific energy consumption. During the design phase, particular attention was given to achieving maximum cooling efficiency. As a result, it is possible to stay within the required temperature limits even with high power input. This means a significant increase in production output compared to similar grinding systems. Features of the Neos grinding system: Maximum slotted pipe surface area Optimized grinding media separation Maximum cooling surface to grinding chamber volume ratio New rotor design for efficient power input Optimum grinding chamber cooling with NETZSCH-Ceram C inner tank and optional rotor cooling Focus on Your Benefit Neos - Increase your Production Capacity! The highest power input without overheating the product Maximum volume throughput The highest cooling efficiency Use of extremely small grinding beads (0.1 to 0.8 mm) Reproducible product quality High degree of process reliability Low operating costs Conversion of existing machines to the latest technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Agitator Bead Mill Wet Grinding Systems - Neos - NETZSCH Premier Technologies LLC
Exton, PA, USA
Agitator Bead Mill Wet Grinding Systems
Neos
Agitator Bead Mill Wet Grinding Systems Neos
Grinding System Neos Performance and Efficiency - more than a step ahead! General The agitator cooling with the newly-developed Neos grinding system stands for maximum performance, product quality and efficiency. Coupled with the reliable use of extremely small grinding media, you can achieve your required product quality with high production output and low specific energy consumption. During the design phase, particular attention was given to achieving maximum cooling efficiency. As a result, it is possible to stay within the required temperature limits even with high power input. This means a significant increase in production output compared to similar grinding systems. Features of the Neos grinding system: Maximum slotted pipe surface area Optimized grinding media separation Maximum cooling surface to grinding chamber volume ratio New rotor design for efficient power input Optimum grinding chamber cooling with NETZSCH-Ceram C inner tank and optional rotor cooling Focus on Your Benefit Neos - Increase your Production Capacity! The highest power input without overheating the product Maximum volume throughput The highest cooling efficiency Use of extremely small grinding beads (0.1 to 0.8 mm) Reproducible product quality High degree of process reliability Low operating costs Conversion of existing machines to the latest technology

Grinding System Neos

Performance and Efficiency - more than a step ahead!

General

The agitator cooling with the newly-developed Neos grinding system stands for maximum performance, product quality and efficiency. Coupled with the reliable use of extremely small grinding media, you can achieve your required product quality with high production output and low specific energy consumption.

During the design phase, particular attention was given to achieving maximum cooling efficiency. As a result, it is possible to stay within the required temperature limits even with high power input. This means a significant increase in production output compared to similar grinding systems.

Features of the Neos grinding system:

  1. Maximum slotted pipe surface area
  2. Optimized grinding media separation
  3. Maximum cooling surface to grinding chamber volume ratio
  4. New rotor design for efficient power input
  5. Optimum grinding chamber cooling with NETZSCH-Ceram C inner tank and optional rotor cooling

Focus on Your Benefit

Neos - Increase your Production Capacity!

  • The highest power input without overheating the product
  • Maximum volume throughput
  • The highest cooling efficiency
  • Use of extremely small grinding beads (0.1 to 0.8 mm)
  • Reproducible product quality
  • High degree of process reliability
  • Low operating costs
  • Conversion of existing machines to the latest technology
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Grinding Mills and Pulverizers
Product Number Neos
Product Name Agitator Bead Mill Wet Grinding Systems
Applications Chemicals; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
Type Ball or media mill; Pin or universal mills
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Scale Jet Mills -  - Jet Pulverizer Company (The)
Jet Pulverizer Company (The)
Specs
Scale Lab
Feed Dry solids
Type Jet mill
View Details
Rotor Fine Granulator - RFG 150 DA - Alexanderwerk, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery (optional feature); Sanitary (optional feature)
Scale Lab
Feed Continuous
View Details
Laboratory Agitator Bead Mills, Wet Grinding - LabStar - NETZSCH Premier Technologies LLC
Specs
Applications Chemicals; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
Scale Lab
Feed Solids-liquids - pastes, slurries or moist solids; Batch
View Details