EXAKT Technologies, Inc. Three Roll Mill EXAKT 120 E-450 RX

Description
An extremely stable, state-of-the-art, electronically controlled design that more than meets your high capacity requirements. Highlights The EXAKT 120E-450 Rx is a great option for PCAB approved pharmacies and pharmacies adhering to stringent quality standards. This model combines the flexible technologies of the EXAKT 120S-450 Rx with state-of-the-art control and programming. Manufactured with an extremely stable mechanical design, it will definitely meet your high capacity requirements; plus, the highly torsion-resistant frame and rolls and electronic control support the reproducibility of its results. The highly sophisticated control features normally found only on the most up-to-date production mills can now be used in pharmacies where greater efficiencies are required. You’ll experience exceptional operational flexibility, outstanding reliability and repeatability as well as extraordinary precision and particle dispersion control. Unique Features Unique Gap Control THe EXAKT 120E-450 Rx allows you to control the size of the gap between the rollers in microns, resulting in superior precision and repeatability. The gaps are continuously monitored and adjusted by the control system to maintain the pre-set value which also provides continuous and automatic roller alignment. The unique calibration system adjusts the rollers prior to startup. Gap size is controlled and rollers are kept parallel, ensuring optimal reproducibility. Force sensors on the outer edges of the roller axes, coupled with finely calibrated motors, ensure that roller alignment remains constant. Programmability and Scale-up The electronic control package has several levels of features: Operational parameters can be stored in 99 discreet programs including sub-programs for products requiring multiple process runs Parameters that can be set are roller speed and gap settings The control system will default to last program run on the mill when the main power supply is turned on. RS 232/USB interface capability (optional) providing Data Logging etc. The operator control panel provides real-time operational displays. Options available with the EXAKT E-Series Models EXAKT DataLog software – allows users to transmit operating parameters of the EXAKT E-Series via serial interface RS232 to a PC.
Description
An extremely stable, state-of-the-art, electronically controlled design that more than meets your high capacity requirements. Highlights The EXAKT 120E-450 Rx is a great option for PCAB approved pharmacies and pharmacies adhering to stringent quality standards. This model combines the flexible technologies of the EXAKT 120S-450 Rx with state-of-the-art control and programming. Manufactured with an extremely stable mechanical design, it will definitely meet your high capacity requirements; plus, the highly torsion-resistant frame and rolls and electronic control support the reproducibility of its results. The highly sophisticated control features normally found only on the most up-to-date production mills can now be used in pharmacies where greater efficiencies are required. You’ll experience exceptional operational flexibility, outstanding reliability and repeatability as well as extraordinary precision and particle dispersion control. Unique Features Unique Gap Control THe EXAKT 120E-450 Rx allows you to control the size of the gap between the rollers in microns, resulting in superior precision and repeatability. The gaps are continuously monitored and adjusted by the control system to maintain the pre-set value which also provides continuous and automatic roller alignment. The unique calibration system adjusts the rollers prior to startup. Gap size is controlled and rollers are kept parallel, ensuring optimal reproducibility. Force sensors on the outer edges of the roller axes, coupled with finely calibrated motors, ensure that roller alignment remains constant. Programmability and Scale-up The electronic control package has several levels of features: Operational parameters can be stored in 99 discreet programs including sub-programs for products requiring multiple process runs Parameters that can be set are roller speed and gap settings The control system will default to last program run on the mill when the main power supply is turned on. RS 232/USB interface capability (optional) providing Data Logging etc. The operator control panel provides real-time operational displays. Options available with the EXAKT E-Series Models EXAKT DataLog software – allows users to transmit operating parameters of the EXAKT E-Series via serial interface RS232 to a PC.

Suppliers

Company
Product
Description
Supplier Links
Three Roll Mill - EXAKT 120 E-450 RX - EXAKT Technologies, Inc.
Oklahoma City, OK, USA
Three Roll Mill
EXAKT 120 E-450 RX
Three Roll Mill EXAKT 120 E-450 RX
An extremely stable, state-of-the-art, electronically controlled design that more than meets your high capacity requirements. Highlights The EXAKT 120E-450 Rx is a great option for PCAB approved pharmacies and pharmacies adhering to stringent quality standards. This model combines the flexible technologies of the EXAKT 120S-450 Rx with state-of-the-art control and programming. Manufactured with an extremely stable mechanical design, it will definitely meet your high capacity requirements; plus, the highly torsion-resistant frame and rolls and electronic control support the reproducibility of its results. The highly sophisticated control features normally found only on the most up-to-date production mills can now be used in pharmacies where greater efficiencies are required. You’ll experience exceptional operational flexibility, outstanding reliability and repeatability as well as extraordinary precision and particle dispersion control. Unique Features Unique Gap Control THe EXAKT 120E-450 Rx allows you to control the size of the gap between the rollers in microns, resulting in superior precision and repeatability. The gaps are continuously monitored and adjusted by the control system to maintain the pre-set value which also provides continuous and automatic roller alignment. The unique calibration system adjusts the rollers prior to startup. Gap size is controlled and rollers are kept parallel, ensuring optimal reproducibility. Force sensors on the outer edges of the roller axes, coupled with finely calibrated motors, ensure that roller alignment remains constant. Programmability and Scale-up The electronic control package has several levels of features: Operational parameters can be stored in 99 discreet programs including sub-programs for products requiring multiple process runs Parameters that can be set are roller speed and gap settings The control system will default to last program run on the mill when the main power supply is turned on. RS 232/USB interface capability (optional) providing Data Logging etc. The operator control panel provides real-time operational displays. Options available with the EXAKT E-Series Models EXAKT DataLog software – allows users to transmit operating parameters of the EXAKT E-Series via serial interface RS232 to a PC.

An extremely stable, state-of-the-art, electronically controlled design that more than meets your high capacity requirements.

Highlights

The EXAKT 120E-450 Rx is a great option for PCAB approved pharmacies and pharmacies adhering to stringent quality standards. This model combines the flexible technologies of the EXAKT 120S-450 Rx with state-of-the-art control and programming. Manufactured with an extremely stable mechanical design, it will definitely meet your high capacity requirements; plus, the highly torsion-resistant frame and rolls and electronic control support the reproducibility of its results.

The highly sophisticated control features normally found only on the most up-to-date production mills can now be used in pharmacies where greater efficiencies are required. You’ll experience exceptional operational flexibility, outstanding reliability and repeatability as well as extraordinary precision and particle dispersion control.

Unique Features

Unique Gap Control

  • THe EXAKT 120E-450 Rx allows you to control the size of the gap between the rollers in microns, resulting in superior precision and repeatability.
  • The gaps are continuously monitored and adjusted by the control system to maintain the pre-set value which also provides continuous and automatic roller alignment.
  • The unique calibration system adjusts the rollers prior to startup.
  • Gap size is controlled and rollers are kept parallel, ensuring optimal reproducibility.
  • Force sensors on the outer edges of the roller axes, coupled with finely calibrated motors, ensure that roller alignment remains constant.

Programmability and Scale-up

The electronic control package has several levels of features:

  • Operational parameters can be stored in 99 discreet programs including sub-programs for products requiring multiple process runs
  • Parameters that can be set are roller speed and gap settings
  • The control system will default to last program run on the mill when the main power supply is turned on.
  • RS 232/USB interface capability (optional) providing Data Logging etc.
  • The operator control panel provides real-time operational displays.

Options available with the EXAKT E-Series Models

  • EXAKT DataLog software – allows users to transmit operating parameters of the EXAKT E-Series via serial interface RS232 to a PC.
Supplier's Site

Technical Specifications

  EXAKT Technologies, Inc.
Product Category Grinding Mills and Pulverizers
Product Number EXAKT 120 E-450 RX
Product Name Three Roll Mill
Applications Other; Colors, Cosmetics, Electronics
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
Type Dispersion or colloid mill
Operation Operation that mixes solids in a liquid
Unlock Full Specs
to access all available technical data

Similar Products

Supermill PLUS -  - Custom Milling & Consulting, Inc.
Custom Milling & Consulting, Inc.
Specs
Type Ball or media mill
Operation Ultra-fine operation producing products less than 325 mesh; Operation that mixes solids in a liquid
Additional Features Fixed; DustTight (optional feature); ExplosionProof (optional feature)
View Details
Rotor Fine Granulator - RFG 150 DA - Alexanderwerk, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery (optional feature); Sanitary (optional feature)
Scale Lab
Feed Continuous
View Details
Three Roll Mill - EXAKT 80 E - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Applications Other; Colors, Cosmetics, Electronics
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
View Details