NETZSCH Premier Technologies LLC Laboratory Agitator Bead Mills, Wet Grinding MiniSeries

Description
Laboratory Mills for Product Development and Production of Smallest Batches Wet grinding and dispersing with laboratory agitator bead mills General MiniSeries The compact, universally applicable laboratory circulation mills of the MiniSeries impress with easy handling and the use of small quantities from 0.25 to 0.5 l for product sizes down to the nanometer range. Within a short time it is possible to conduct many tests with low product loss and significant results. You are saving time and costs for your product development. The laboratory mills of the MiniSeries are available in three different material designs: The MiniCer® and MiniPur enable metal free fine grinding of your high quality products. All grinding chamber parts of the MiniCer® are of wear resistant NETZSCH-Ceram Z or NETZSCH-Ceram C/NETZSCH-Ceram N or in the case of the MiniPur of NElast. For the universally applicable agitator bead mill MiniFer all grinding chamber parts are of stainless steel. You can process small product batches in continuous pass and circulation operation or in an enclosed, discontinuous batch operation. Technique MiniSeries Zeta® - grinding system with improved centrifugal separation Suitable for continuous pass and circulation operation, in case of the MiniCer® and MiniFer an enclosed batch operation is also possible Swiveling grinding tank facilitates filling and emptying of the grinding media Simple and clean operation Double acting mechanical seal with flushing water unit and safety switch Electrical drive via frequency inverter 600 to 4200 rpm Hose pump with infinitely adjustable speed, feeding quantity 1.3 to 133 l/h The machines of the MiniSeries can be changed over to the smaller volume of the MicroSeries MiniPur and MiniCer®: Coolable grinding chamber (only MiniCer®) and coolable product tank (only MiniPur) Use of smallest grinding media from 0.05 to 2 mm Metal free fine grinding of smallest batch sizes in the fields of life science, high tech ceramics, nano materials etc. MiniFer: All grinding chamber parts of stainless steel Laser-cut separation screens in different gap width designs enable the use of smallest grinding media in a diameter range of 0.05 to 2 mm
Datasheet
Description
Laboratory Mills for Product Development and Production of Smallest Batches Wet grinding and dispersing with laboratory agitator bead mills General MiniSeries The compact, universally applicable laboratory circulation mills of the MiniSeries impress with easy handling and the use of small quantities from 0.25 to 0.5 l for product sizes down to the nanometer range. Within a short time it is possible to conduct many tests with low product loss and significant results. You are saving time and costs for your product development. The laboratory mills of the MiniSeries are available in three different material designs: The MiniCer® and MiniPur enable metal free fine grinding of your high quality products. All grinding chamber parts of the MiniCer® are of wear resistant NETZSCH-Ceram Z or NETZSCH-Ceram C/NETZSCH-Ceram N or in the case of the MiniPur of NElast. For the universally applicable agitator bead mill MiniFer all grinding chamber parts are of stainless steel. You can process small product batches in continuous pass and circulation operation or in an enclosed, discontinuous batch operation. Technique MiniSeries Zeta® - grinding system with improved centrifugal separation Suitable for continuous pass and circulation operation, in case of the MiniCer® and MiniFer an enclosed batch operation is also possible Swiveling grinding tank facilitates filling and emptying of the grinding media Simple and clean operation Double acting mechanical seal with flushing water unit and safety switch Electrical drive via frequency inverter 600 to 4200 rpm Hose pump with infinitely adjustable speed, feeding quantity 1.3 to 133 l/h The machines of the MiniSeries can be changed over to the smaller volume of the MicroSeries MiniPur and MiniCer®: Coolable grinding chamber (only MiniCer®) and coolable product tank (only MiniPur) Use of smallest grinding media from 0.05 to 2 mm Metal free fine grinding of smallest batch sizes in the fields of life science, high tech ceramics, nano materials etc. MiniFer: All grinding chamber parts of stainless steel Laser-cut separation screens in different gap width designs enable the use of smallest grinding media in a diameter range of 0.05 to 2 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laboratory Agitator Bead Mills, Wet Grinding - MiniSeries - NETZSCH Premier Technologies LLC
Exton, PA, USA
Laboratory Agitator Bead Mills, Wet Grinding
MiniSeries
Laboratory Agitator Bead Mills, Wet Grinding MiniSeries
Laboratory Mills for Product Development and Production of Smallest Batches Wet grinding and dispersing with laboratory agitator bead mills General MiniSeries The compact, universally applicable laboratory circulation mills of the MiniSeries impress with easy handling and the use of small quantities from 0.25 to 0.5 l for product sizes down to the nanometer range. Within a short time it is possible to conduct many tests with low product loss and significant results. You are saving time and costs for your product development. The laboratory mills of the MiniSeries are available in three different material designs: The MiniCer® and MiniPur enable metal free fine grinding of your high quality products. All grinding chamber parts of the MiniCer® are of wear resistant NETZSCH-Ceram Z or NETZSCH-Ceram C/NETZSCH-Ceram N or in the case of the MiniPur of NElast. For the universally applicable agitator bead mill MiniFer all grinding chamber parts are of stainless steel. You can process small product batches in continuous pass and circulation operation or in an enclosed, discontinuous batch operation. Technique MiniSeries Zeta® - grinding system with improved centrifugal separation Suitable for continuous pass and circulation operation, in case of the MiniCer® and MiniFer an enclosed batch operation is also possible Swiveling grinding tank facilitates filling and emptying of the grinding media Simple and clean operation Double acting mechanical seal with flushing water unit and safety switch Electrical drive via frequency inverter 600 to 4200 rpm Hose pump with infinitely adjustable speed, feeding quantity 1.3 to 133 l/h The machines of the MiniSeries can be changed over to the smaller volume of the MicroSeries MiniPur and MiniCer®: Coolable grinding chamber (only MiniCer®) and coolable product tank (only MiniPur) Use of smallest grinding media from 0.05 to 2 mm Metal free fine grinding of smallest batch sizes in the fields of life science, high tech ceramics, nano materials etc. MiniFer: All grinding chamber parts of stainless steel Laser-cut separation screens in different gap width designs enable the use of smallest grinding media in a diameter range of 0.05 to 2 mm

Laboratory Mills for Product Development and Production of Smallest Batches

Wet grinding and dispersing with laboratory agitator bead mills

General

MiniSeries

The compact, universally applicable laboratory circulation mills of the MiniSeries impress with easy handling and the use of small quantities from 0.25 to 0.5 l for product sizes down to the nanometer range. Within a short time it is possible to conduct many tests with low product loss and significant results. You are saving time and costs for your product development.

The laboratory mills of the MiniSeries are available in three different material designs:

The MiniCer® and MiniPur enable metal free fine grinding of your high quality products. All grinding chamber parts of the MiniCer® are of wear resistant NETZSCH-Ceram Z or NETZSCH-Ceram C/NETZSCH-Ceram N or in the case of the MiniPur of NElast.

For the universally applicable agitator bead mill MiniFer all grinding chamber parts are of stainless steel. You can process small product batches in continuous pass and circulation operation or in an enclosed, discontinuous batch operation.

Technique

MiniSeries

  • Zeta® - grinding system with improved centrifugal separation
  • Suitable for continuous pass and circulation operation, in case of the MiniCer® and MiniFer an enclosed batch operation is also possible
  • Swiveling grinding tank facilitates filling and emptying of the grinding media
  • Simple and clean operation
  • Double acting mechanical seal with flushing water unit and safety switch
  • Electrical drive via frequency inverter 600 to 4200 rpm
  • Hose pump with infinitely adjustable speed, feeding quantity 1.3 to 133 l/h
  • The machines of the MiniSeries can be changed over to the smaller volume of the MicroSeries

MiniPur and MiniCer®:

  • Coolable grinding chamber (only MiniCer®) and coolable product tank (only MiniPur)
  • Use of smallest grinding media from 0.05 to 2 mm
  • Metal free fine grinding of smallest batch sizes in the fields of life science, high tech ceramics, nano materials etc.

MiniFer:

  • All grinding chamber parts of stainless steel
  • Laser-cut separation screens in different gap width designs enable the use of smallest grinding media in a diameter range of 0.05 to 2 mm
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Grinding Mills and Pulverizers
Product Number MiniSeries
Product Name Laboratory Agitator Bead Mills, Wet Grinding
Applications Ceramics or abrasives; Paints, adhesives, pigment milling & dispersion; Other; Nano Applications
Scale Lab
Feed Solids-liquids - pastes, slurries or moist solids; Batch
Type Ball or media mill
Operation Ultra-fine operation producing products less than 325 mesh
Unlock Full Specs
to access all available technical data

Similar Products

Agitator Bead Nano Mills, Wet Grinding - Zeta RS - NETZSCH Premier Technologies LLC
Specs
Applications Ceramics or abrasives; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials, Nano Applications
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Batch
View Details
Big MAC QS Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
CONIKA Series Conical Sieve Mill -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Lab
Feed Dry solids; Ideal Solution for Breaking Up Agglomerates and for Grinding Solid Material
View Details