NETZSCH Premier Technologies LLC Impact Mills With Air Classifier, Dry Grinding CSM

Description
CSM Classifier Mill Higher Finenesses Possible! General The CSM classifier mill combines a mechanical impact mill with an integrated dynamic air classifier. The grinding is performed between a peripheral grinding track and the rotating beater gear. Due to the integrated classifier wheel, grain sizes free of coarse particles can be achieved without the disadvantages of an external grinding and classifying circulation system. Internal classification of the coarse material results in a more stable and energy efficient process than a mill with an external classification circuit. Through this highly developed classifier technology with its horizontal classifier wheel, a rotationally symmetrical classification is achieved that ensures that very high finenesses with precise maximum particle size distributions can be obtained (free of coarse particles). In addition, the classifier wheel is more evenly loaded than in machines with vertical shaft classifier wheels. The easy to open machine housing enables fast, complete cleaning of the machine when products are changed. Technique Finenesses from d97 10 µm to d97 150 µm (based on limestone) Rotor impact mill with rotating integrated dynamic air classifier wheel provides exactly defined maximum particle size Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of oversize particles in the product Classifier shaft seal rinsed by compressed gas to protect the bearings Hinged housing lid provides very good access for easy, fast cleaning and maintenance Separate drives for grinding disc and classifier wheel Highest finenesses at maximum throughput achievable with only one classifier wheel Even loading of classifier wheel through rotationally symmetrical construction of the machine Minimal warming of product due to the controlled air stream Reproducible results Steep particle size distributions Optional designs available: pressure shock resistant, gas tight, wear protected
Datasheet
Description
CSM Classifier Mill Higher Finenesses Possible! General The CSM classifier mill combines a mechanical impact mill with an integrated dynamic air classifier. The grinding is performed between a peripheral grinding track and the rotating beater gear. Due to the integrated classifier wheel, grain sizes free of coarse particles can be achieved without the disadvantages of an external grinding and classifying circulation system. Internal classification of the coarse material results in a more stable and energy efficient process than a mill with an external classification circuit. Through this highly developed classifier technology with its horizontal classifier wheel, a rotationally symmetrical classification is achieved that ensures that very high finenesses with precise maximum particle size distributions can be obtained (free of coarse particles). In addition, the classifier wheel is more evenly loaded than in machines with vertical shaft classifier wheels. The easy to open machine housing enables fast, complete cleaning of the machine when products are changed. Technique Finenesses from d97 10 µm to d97 150 µm (based on limestone) Rotor impact mill with rotating integrated dynamic air classifier wheel provides exactly defined maximum particle size Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of oversize particles in the product Classifier shaft seal rinsed by compressed gas to protect the bearings Hinged housing lid provides very good access for easy, fast cleaning and maintenance Separate drives for grinding disc and classifier wheel Highest finenesses at maximum throughput achievable with only one classifier wheel Even loading of classifier wheel through rotationally symmetrical construction of the machine Minimal warming of product due to the controlled air stream Reproducible results Steep particle size distributions Optional designs available: pressure shock resistant, gas tight, wear protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impact Mills With Air Classifier, Dry Grinding - CSM - NETZSCH Premier Technologies LLC
Exton, PA, USA
Impact Mills With Air Classifier, Dry Grinding
CSM
Impact Mills With Air Classifier, Dry Grinding CSM
CSM Classifier Mill Higher Finenesses Possible! General The CSM classifier mill combines a mechanical impact mill with an integrated dynamic air classifier. The grinding is performed between a peripheral grinding track and the rotating beater gear. Due to the integrated classifier wheel, grain sizes free of coarse particles can be achieved without the disadvantages of an external grinding and classifying circulation system. Internal classification of the coarse material results in a more stable and energy efficient process than a mill with an external classification circuit. Through this highly developed classifier technology with its horizontal classifier wheel, a rotationally symmetrical classification is achieved that ensures that very high finenesses with precise maximum particle size distributions can be obtained (free of coarse particles). In addition, the classifier wheel is more evenly loaded than in machines with vertical shaft classifier wheels. The easy to open machine housing enables fast, complete cleaning of the machine when products are changed. Technique Finenesses from d97 10 µm to d97 150 µm (based on limestone) Rotor impact mill with rotating integrated dynamic air classifier wheel provides exactly defined maximum particle size Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of oversize particles in the product Classifier shaft seal rinsed by compressed gas to protect the bearings Hinged housing lid provides very good access for easy, fast cleaning and maintenance Separate drives for grinding disc and classifier wheel Highest finenesses at maximum throughput achievable with only one classifier wheel Even loading of classifier wheel through rotationally symmetrical construction of the machine Minimal warming of product due to the controlled air stream Reproducible results Steep particle size distributions Optional designs available: pressure shock resistant, gas tight, wear protected

CSM Classifier Mill

Higher Finenesses Possible!

General

The CSM classifier mill combines a mechanical impact mill with an integrated dynamic air classifier.

The grinding is performed between a peripheral grinding track and the rotating beater gear. Due to the integrated classifier wheel, grain sizes free of coarse particles can be achieved without the disadvantages of an external grinding and classifying circulation system. Internal classification of the coarse material results in a more stable and energy efficient process than a mill with an external classification circuit.

Through this highly developed classifier technology with its horizontal classifier wheel, a rotationally symmetrical classification is achieved that ensures that very high finenesses with precise maximum particle size distributions can be obtained (free of coarse particles). In addition, the classifier wheel is more evenly loaded than in machines with vertical shaft classifier wheels.

The easy to open machine housing enables fast, complete cleaning of the machine when products are changed.

Technique

  • Finenesses from d97 10 µm to d97 150 µm (based on limestone)
  • Rotor impact mill with rotating integrated dynamic air classifier wheel provides exactly defined maximum particle size
  • Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment
  • Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of oversize particles in the product
  • Classifier shaft seal rinsed by compressed gas to protect the bearings
  • Hinged housing lid provides very good access for easy, fast cleaning and maintenance
  • Separate drives for grinding disc and classifier wheel
  • Highest finenesses at maximum throughput achievable with only one classifier wheel
  • Even loading of classifier wheel through rotationally symmetrical construction of the machine
  • Minimal warming of product due to the controlled air stream
  • Reproducible results
  • Steep particle size distributions
  • Optional designs available: pressure shock resistant, gas tight, wear protected
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Grinding Mills and Pulverizers
Product Number CSM
Product Name Impact Mills With Air Classifier, Dry Grinding
Applications Food processing; Metal or smelting; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Wood, pulp or paper products; Other; Battery Materials
Scale Lab; Production
Feed Dry solids; Continuous; Batch
Type Impact mills, crushers or breakers
Operation Ultra-fine operation producing products less than 325 mesh
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Other; Cosmetics
Scale Production
Feed Dry solids; Continuous
View Details
Silverson Machines, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Dry solids; Continuous; Large Solids
View Details
Small Production Grinding and Classifying Plants - PilotPlant - NETZSCH Premier Technologies LLC
Specs
Applications Chemicals; Food processing; Metal or smelting; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Wood, pulp or paper products
Scale Lab
Feed Dry solids; Continuous (optional feature); Batch
View Details
Production Mills -  - Jet Pulverizer Company (The)
Jet Pulverizer Company (The)
Specs
Scale Production
Feed Dry solids
Type Jet mill
View Details