NETZSCH Premier Technologies LLC Agitator Bead Nano Mills, Wet Grinding Zeta RS

Description
Nano mill Zeta® RS Innovation in Wet Grinding Technology General The nano mill Zeta® RS is the next development of the worldwide known circulation mill system Zeta® type LMZ. Its field of application starts where the other agitator bead mill system Zeta® ends. The highly efficient centrifugal separation system enables the use of smallest grinding media from a diameter of 30 – 300 µm in reliable continuous operation. It is specially designed for wet grinding and dispersing processes especially "gentle dispersing" in the nanometer range. Working with the machines is a pleasure due to its easy operation. The agitator bead mill Zeta® RS is equipped with a swiveling grinding unit and lifting device with multiple positions for easy emptying, filling and cleaning and a horizontal working position. Technique Fives sizes with 2 l, 4 l, 10 l, 25 l and 60 l grinding chamber volume Peg grinding system with small length/diameter portion ATEX-conform design in ergonomic design Highly efficient dynamic centrifugal separation system Use of smallest grinding media from 50 to 300 µm Integrated grinding media collecting tray for loss-free emptying Easy handling due to swiveling and carriage-type grinding chamber Control of the mill drive and feeding pump via frequency inverter Flow meter to control the product flow Pressure control by contact manometer Measurement of the product inlet and outlet temperature, optionally also available for cooling water temperature Flow measurement of the chamber cooling Grinding chamber design of stainless steel as standard. Wear and corrosion resistant designs for metal free processing are available in the materials NETZSCH-Ceram C / NETZSCH-Ceram N, NETZSCH-Ceram Z, NElast
Datasheet
Description
Nano mill Zeta® RS Innovation in Wet Grinding Technology General The nano mill Zeta® RS is the next development of the worldwide known circulation mill system Zeta® type LMZ. Its field of application starts where the other agitator bead mill system Zeta® ends. The highly efficient centrifugal separation system enables the use of smallest grinding media from a diameter of 30 – 300 µm in reliable continuous operation. It is specially designed for wet grinding and dispersing processes especially "gentle dispersing" in the nanometer range. Working with the machines is a pleasure due to its easy operation. The agitator bead mill Zeta® RS is equipped with a swiveling grinding unit and lifting device with multiple positions for easy emptying, filling and cleaning and a horizontal working position. Technique Fives sizes with 2 l, 4 l, 10 l, 25 l and 60 l grinding chamber volume Peg grinding system with small length/diameter portion ATEX-conform design in ergonomic design Highly efficient dynamic centrifugal separation system Use of smallest grinding media from 50 to 300 µm Integrated grinding media collecting tray for loss-free emptying Easy handling due to swiveling and carriage-type grinding chamber Control of the mill drive and feeding pump via frequency inverter Flow meter to control the product flow Pressure control by contact manometer Measurement of the product inlet and outlet temperature, optionally also available for cooling water temperature Flow measurement of the chamber cooling Grinding chamber design of stainless steel as standard. Wear and corrosion resistant designs for metal free processing are available in the materials NETZSCH-Ceram C / NETZSCH-Ceram N, NETZSCH-Ceram Z, NElast
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Agitator Bead Nano Mills, Wet Grinding - Zeta RS - NETZSCH Premier Technologies LLC
Exton, PA, USA
Agitator Bead Nano Mills, Wet Grinding
Zeta RS
Agitator Bead Nano Mills, Wet Grinding Zeta RS
Nano mill Zeta® RS Innovation in Wet Grinding Technology General The nano mill Zeta® RS is the next development of the worldwide known circulation mill system Zeta® type LMZ. Its field of application starts where the other agitator bead mill system Zeta® ends. The highly efficient centrifugal separation system enables the use of smallest grinding media from a diameter of 30 – 300 µm in reliable continuous operation. It is specially designed for wet grinding and dispersing processes especially "gentle dispersing" in the nanometer range. Working with the machines is a pleasure due to its easy operation. The agitator bead mill Zeta® RS is equipped with a swiveling grinding unit and lifting device with multiple positions for easy emptying, filling and cleaning and a horizontal working position. Technique Fives sizes with 2 l, 4 l, 10 l, 25 l and 60 l grinding chamber volume Peg grinding system with small length/diameter portion ATEX-conform design in ergonomic design Highly efficient dynamic centrifugal separation system Use of smallest grinding media from 50 to 300 µm Integrated grinding media collecting tray for loss-free emptying Easy handling due to swiveling and carriage-type grinding chamber Control of the mill drive and feeding pump via frequency inverter Flow meter to control the product flow Pressure control by contact manometer Measurement of the product inlet and outlet temperature, optionally also available for cooling water temperature Flow measurement of the chamber cooling Grinding chamber design of stainless steel as standard. Wear and corrosion resistant designs for metal free processing are available in the materials NETZSCH-Ceram C / NETZSCH-Ceram N, NETZSCH-Ceram Z, NElast

Nano mill Zeta® RS

Innovation in Wet Grinding Technology

General

The nano mill Zeta® RS is the next development of the worldwide known circulation mill system Zeta® type LMZ. Its field of application starts where the other agitator bead mill system Zeta® ends. The highly efficient centrifugal separation system enables the use of smallest grinding media from a diameter of 30 – 300 µm in reliable continuous operation. It is specially designed for wet grinding and dispersing processes especially "gentle dispersing" in the nanometer range. Working with the machines is a pleasure due to its easy operation.

The agitator bead mill Zeta® RS is equipped with a swiveling grinding unit and lifting device with multiple positions for easy emptying, filling and cleaning and a horizontal working position.

Technique

  • Fives sizes with 2 l, 4 l, 10 l, 25 l and 60 l grinding chamber volume
  • Peg grinding system with small length/diameter portion
  • ATEX-conform design in ergonomic design
  • Highly efficient dynamic centrifugal separation system
  • Use of smallest grinding media from 50 to 300 µm
  • Integrated grinding media collecting tray for loss-free emptying
  • Easy handling due to swiveling and carriage-type grinding chamber
  • Control of the mill drive and feeding pump via frequency inverter
  • Flow meter to control the product flow
  • Pressure control by contact manometer
  • Measurement of the product inlet and outlet temperature, optionally also available for cooling water temperature
  • Flow measurement of the chamber cooling
  • Grinding chamber design of stainless steel as standard. Wear and corrosion resistant designs for metal free processing are available in the materials NETZSCH-Ceram C / NETZSCH-Ceram N, NETZSCH-Ceram Z, NElast
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Grinding Mills and Pulverizers
Product Number Zeta RS
Product Name Agitator Bead Nano Mills, Wet Grinding
Applications Ceramics or abrasives; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials, Nano Applications
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Batch
Type Ball or media mill; Pin or universal mills
Operation Ultra-fine operation producing products less than 325 mesh; Operation that mixes solids in a liquid
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Other; Cosmetics
Scale Lab; Production
Feed Dry solids; Continuous; Batch
View Details
Silverson Machines, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Dry solids; Continuous; Large Solids
View Details
Laboratory Impact Mill Grinding Plant - Condux 60 - NETZSCH Premier Technologies LLC
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Wood, pulp or paper products
Scale Lab
Feed Dry solids; Batch
View Details
Laboratory Mills -  - Jet Pulverizer Company (The)
Jet Pulverizer Company (The)
Specs
Scale Lab
Feed Dry solids
Type Jet mill
View Details