NEC Display Solutions 40" LED-Backlit Super-Slim Professional-Grade Display X401S

Description
The LED backlighting technology in NEC's 40" X401S full HD LCD display allows for a super-slim depth of 1.7" and low power consumption. The premium industrial-grade panel with internal temperature sensors and integrated cooling fans allow it to be used in robust 24/7 environments. This model includes an Open Pluggable Specification (OPS) slot on the side panel, which simplifies the installation, maintenance and flexibility of your digital signage. The X401S can be deployed in video wall configurations up to 10x10 and can be ADA compliant. Enhanced connectivity is provided through DisplayPort and HDMI inputs, while its variable picture modes, real-time scheduler and input labeling allow users to organize sources and create the most optimal viewing experience. NEC offers a variety of services to supplement your hardware purchases including content creation and management and advertising delivery. Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for 24/7 operation LED backlighting technology improves power consumption and allows for a slimmer cabinet depth Open Pluggable Specification (OPS) is the industry's first standardized option slot that simplifies digital signage installations Full 1080p high-definition resolution provides stunning detail TileMatrix™ allows you to create video walls up to 10 x 10 Advanced video settings ensure source material is displayed properly and accurately Real-time clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation
Description
The LED backlighting technology in NEC's 40" X401S full HD LCD display allows for a super-slim depth of 1.7" and low power consumption. The premium industrial-grade panel with internal temperature sensors and integrated cooling fans allow it to be used in robust 24/7 environments. This model includes an Open Pluggable Specification (OPS) slot on the side panel, which simplifies the installation, maintenance and flexibility of your digital signage. The X401S can be deployed in video wall configurations up to 10x10 and can be ADA compliant. Enhanced connectivity is provided through DisplayPort and HDMI inputs, while its variable picture modes, real-time scheduler and input labeling allow users to organize sources and create the most optimal viewing experience. NEC offers a variety of services to supplement your hardware purchases including content creation and management and advertising delivery. Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for 24/7 operation LED backlighting technology improves power consumption and allows for a slimmer cabinet depth Open Pluggable Specification (OPS) is the industry's first standardized option slot that simplifies digital signage installations Full 1080p high-definition resolution provides stunning detail TileMatrix™ allows you to create video walls up to 10 x 10 Advanced video settings ensure source material is displayed properly and accurately Real-time clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation

Suppliers

Company
Product
Description
Supplier Links
40
Itasca, IL, USA
40" LED-Backlit Super-Slim Professional-Grade Display
X401S
40" LED-Backlit Super-Slim Professional-Grade Display X401S
The LED backlighting technology in NEC's 40" X401S full HD LCD display allows for a super-slim depth of 1.7" and low power consumption. The premium industrial-grade panel with internal temperature sensors and integrated cooling fans allow it to be used in robust 24/7 environments. This model includes an Open Pluggable Specification (OPS) slot on the side panel, which simplifies the installation, maintenance and flexibility of your digital signage. The X401S can be deployed in video wall configurations up to 10x10 and can be ADA compliant. Enhanced connectivity is provided through DisplayPort and HDMI inputs, while its variable picture modes, real-time scheduler and input labeling allow users to organize sources and create the most optimal viewing experience. NEC offers a variety of services to supplement your hardware purchases including content creation and management and advertising delivery. Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for 24/7 operation LED backlighting technology improves power consumption and allows for a slimmer cabinet depth Open Pluggable Specification (OPS) is the industry's first standardized option slot that simplifies digital signage installations Full 1080p high-definition resolution provides stunning detail TileMatrix™ allows you to create video walls up to 10 x 10 Advanced video settings ensure source material is displayed properly and accurately Real-time clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation

The LED backlighting technology in NEC's 40" X401S full HD LCD display allows for a super-slim depth of 1.7" and low power consumption. The premium industrial-grade panel with internal temperature sensors and integrated cooling fans allow it to be used in robust 24/7 environments. This model includes an Open Pluggable Specification (OPS) slot on the side panel, which simplifies the installation, maintenance and flexibility of your digital signage. The X401S can be deployed in video wall configurations up to 10x10 and can be ADA compliant. Enhanced connectivity is provided through DisplayPort and HDMI inputs, while its variable picture modes, real-time scheduler and input labeling allow users to organize sources and create the most optimal viewing experience. NEC offers a variety of services to supplement your hardware purchases including content creation and management and advertising delivery.

  • Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for 24/7 operation
  • LED backlighting technology improves power consumption and allows for a slimmer cabinet depth
  • Open Pluggable Specification (OPS) is the industry's first standardized option slot that simplifies digital signage installations
  • Full 1080p high-definition resolution provides stunning detail
  • TileMatrix™ allows you to create video walls up to 10 x 10
  • Advanced video settings ensure source material is displayed properly and accurately
  • Real-time clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number X401S
Product Name 40" LED-Backlit Super-Slim Professional-Grade Display
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204635 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
42
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details