NEC Display Solutions 22" Value Widescreen Desktop Monitor w/ Built-In Speakers AS221WM-BK

Description
Stretch your screen real estate and budget with the 22" NEC AccuSync AS221WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions
Description
Stretch your screen real estate and budget with the 22" NEC AccuSync AS221WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions

Suppliers

Company
Product
Description
Supplier Links
22
Itasca, IL, USA
22" Value Widescreen Desktop Monitor w/ Built-In Speakers
AS221WM-BK
22" Value Widescreen Desktop Monitor w/ Built-In Speakers AS221WM-BK
Stretch your screen real estate and budget with the 22" NEC AccuSync AS221WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-size d business environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Energy efficiency is optimized as a result of the display's "green" technology ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions

Stretch your screen real estate and budget with the 22" NEC AccuSync AS221WM, an widescreen LCD desktop monitor that enhances your desktop computing with eco-friendly benefits. This value-driven model touts features such as ECO Mode to extend the life of the display, 48% less energy consumption than its predecessors, Intelligent Power Manager and compact packaging. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for small-to-medium-sized business environments.

  • Wide-format screen increases productivity by expanding your working area to view multiple application windows
  • Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems
  • Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • Energy efficiency is optimized as a result of the display's "green" technology
  • ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight
  • Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number AS221WM-BK
Product Name 22" Value Widescreen Desktop Monitor w/ Built-In Speakers
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 736235 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types LVDS
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
21
Specs
Color Color
Input Types DVI; RGB; VGA
Screen Resolution UXGA (1600 x 1200)
View Details
72
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details