NDK SAW Duplexer WXA08A2120FF

Description
Features: Low loss and high attenuation. Compact and light. (2.0×1.6×0.6mm) High power performance.
Datasheet
Description
Features: Low loss and high attenuation. Compact and light. (2.0×1.6×0.6mm) High power performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Duplexer - WXA08A2120FF - NDK
Belvidere, IL, USA
SAW Duplexer
WXA08A2120FF
SAW Duplexer WXA08A2120FF
Features: Low loss and high attenuation. Compact and light. (2.0×1.6×0.6mm) High power performance.

Features:

  • Low loss and high attenuation.
  • Compact and light. (2.0×1.6×0.6mm)
  • High power performance.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WXA08A2120FF
Product Name SAW Duplexer
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Ceramic Resonators - ECS-CTA-8.00-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers
Cavity Resonators -  - Knowles
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
ASAKMP XO (Standard) Crystal - ASAKMPD1-32.768KHZ-T3 - Abracon, LLC
Specs
Frequency 0.0328 MHz
Frequency Stability 10 ppm
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
5 suppliers