NDK SAW Filter WFB40J1740CD

Description
Features: RF SAW Filter for WCDMA Base Station(Band10). Flat pass-band characteristics. Compact and light.
Datasheet
Description
Features: RF SAW Filter for WCDMA Base Station(Band10). Flat pass-band characteristics. Compact and light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFB40J1740CD - NDK
Belvidere, IL, USA
SAW Filter
WFB40J1740CD
SAW Filter WFB40J1740CD
Features: RF SAW Filter for WCDMA Base Station(Band10). Flat pass-band characteristics. Compact and light.

Features:

  • RF SAW Filter for WCDMA Base Station(Band10).
  • Flat pass-band characteristics.
  • Compact and light.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFB40J1740CD
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Surface Mount Oscillators - ECS-3953M-040-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystals, Oscillators, Resonators - Crystals - 997976-NX3225SA-16.000000MHZ-T1 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 16 MHz
View Details
2 suppliers