NDK SAW Filter WFB40C1747CD

Description
Features: RF SAW Filter for WCDMA Base Station(Band3). Flat pass-band characteristics. Compact and light.
Datasheet
Description
Features: RF SAW Filter for WCDMA Base Station(Band3). Flat pass-band characteristics. Compact and light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFB40C1747CD - NDK
Belvidere, IL, USA
SAW Filter
WFB40C1747CD
SAW Filter WFB40C1747CD
Features: RF SAW Filter for WCDMA Base Station(Band3). Flat pass-band characteristics. Compact and light.

Features:

  • RF SAW Filter for WCDMA Base Station(Band3).
  • Flat pass-band characteristics.
  • Compact and light.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFB40C1747CD
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Ceramic Resonators - ECS-CTP-8.00-30-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
AMPM XO (Standard) MEMS - AMPMAEB-2.5000T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 2.5 MHz
Frequency Stability 50 ppm
View Details
2 suppliers