NDK SAW Filter WFA47B0140CD

Description
Features: A filter with low insertion loss. Excellent guaranteed attenuation.
Datasheet
Description
Features: A filter with low insertion loss. Excellent guaranteed attenuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFA47B0140CD - NDK
Belvidere, IL, USA
SAW Filter
WFA47B0140CD
SAW Filter WFA47B0140CD
Features: A filter with low insertion loss. Excellent guaranteed attenuation.

Features:

  • A filter with low insertion loss.
  • Excellent guaranteed attenuation.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFA47B0140CD
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3953M-666-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details