NDK SAW Filter WF994A0056RC

Description
IF SAW Filter for Digital Terrestrial Broadcasting Mini-satellite Compact. With a low-band ripple. Excellent steepness characteristics.
Datasheet
Description
IF SAW Filter for Digital Terrestrial Broadcasting Mini-satellite Compact. With a low-band ripple. Excellent steepness characteristics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WF994A0056RC - NDK
Belvidere, IL, USA
SAW Filter
WF994A0056RC
SAW Filter WF994A0056RC
IF SAW Filter for Digital Terrestrial Broadcasting Mini-satellite Compact. With a low-band ripple. Excellent steepness characteristics.

IF SAW Filter for Digital Terrestrial Broadcasting Mini-satellite

  • Compact.
  • With a low-band ripple.
  • Excellent steepness characteristics.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WF994A0056RC
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystals, Oscillators, Resonators - Crystals - 1348841-ECS-73-20-7S-TR - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor 4-SOJ, 9.40mm pitch
Frequency 7.37 MHz
View Details
2 suppliers
32.768KHz Tuning Fork Crystal - SMLF-1610 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details